Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Complementary
Voltage - Supply, Single/Dual (±) ±6V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 40mA, 50mA
CMRR, PSRR (Typ) 96dB CMRR, 85dB PSRR
Propagation Delay (Max) 9ns
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Base Product Number MAX9698
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707487-MAX9698BCPE
Ultra Librarian 3D Model Ultra Librarian MAX9698BCPE CAD Model

Description

Maxim Integrated MAX9698BCPE Overview

The MAX9698BCPE is a high-performance, precision operational amplifier from Maxim Integrated, designed to cater to a wide variety of applications that demand accuracy and stability. This operational amplifier stands out with its combination of low noise, high speed, and low power consumption, making it an excellent choice for signal conditioning, active filtering, and data acquisition systems.

Key Features

  • High Precision: The MAX9698BCPE provides high accuracy with a low offset voltage and low drift over time and temperature, ensuring reliable performance in critical applications.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for audio applications and other sensitive signal processing tasks where preserving signal integrity is paramount.
  • High Speed: The fast slew rate and wide bandwidth of the MAX9698BCPE make it suitable for high-speed amplification, ensuring minimal signal distortion and quick response times.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed for efficient power usage, which is beneficial for portable and battery-powered devices.
  • Dual Supply Operation: It can operate from dual supplies, further enhancing its flexibility in various circuit configurations.

Applications

The versatility of the MAX9698BCPE allows it to be used in a broad range of applications. Some common uses include:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters and Oscillators
  • Data Conversion Systems
  • Analog Signal Processing

Package and Quality

The MAX9698BCPE comes in a 16-pin DIP (Dual In-line Package) that is conducive to easy installation and handling in various types of electronic assemblies. Maxim Integrated ensures high manufacturing standards, providing reliable and consistent performance for each unit produced.

With its robust feature set and flexible application range, the MAX9698BCPE operational amplifier from Maxim Integrated is a solid choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR LV ENABLE 6-TSOP
Lowest to $4.4966
ECAD model for NCS2203SN2T1
Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR
Texas Instruments
Comparator Single R-R I/P ±3.25V/6.5V 5-Pin SC-70 T/R / IC COMPARATOR NANO-POWER SC70-5
Lowest to $0.5790
ECAD model for TLV3691IDCKR
ON Semiconductor
Need more? Email Us
ECAD model for NCS2202SNT1G
ON Semiconductor
IC COMPARATOR 1V LOW PWR 5TSOP
Lowest to $0.4432
ECAD model for NCS2200SN1T1G
ON Semiconductor
IC COMPARATOR DUAL DIFF 14-SOIC
Need more? Email Us
ECAD model for NE521DR2G
Texas Instruments
IC COMPARATOR LP DUAL TO99-8
Need more? Email Us
ECAD model for LM293H/NOPB
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
ON Semiconductor
IC COMP DUAL OFFSET LV 8SOIC
Lowest to $0.0869
ECAD model for NCV2903DR2G

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention