EN
  • EN
  • DE

TAS1020APFB

Part No TAS1020APFB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description USB Streaming Controller | IC STEREO USB AUD INTRFCE48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Protocol USB
Function Controller
Interface I2C
Standards USB 1.1
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TAS1020A
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1264030-TAS1020APFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS1020APFB CAD Model

Description

The Texas Instruments TAS1020APFB is a versatile, high-performance audio streaming solution designed for a wide range of applications. This product is a USB audio streaming controller that integrates Texas Instruments' advanced technology to deliver exceptional sound quality and functionality. It is an ideal choice for manufacturers and developers looking to enhance the audio capabilities of their products.

Key Features

  • High-Speed USB Interface: The TAS1020APFB is equipped with a USB 2.0 full-speed compliant interface, ensuring fast and reliable data transfer rates for audio streaming.
  • Audio Data Formats: It supports a variety of audio data formats, including I2S, left-justified, right-justified, and DSP, providing flexibility for different audio applications.
  • Programmability: With an integrated programmable processor, the device allows for custom firmware development, enabling unique and tailored audio solutions.
  • Efficient Power Management: The device is designed for low power consumption, making it suitable for portable and battery-powered applications.
  • Compatibility: It is compatible with various operating systems, including Windows, macOS, and Linux, ensuring seamless integration into existing systems.

Applications

The TAS1020APFB is ideal for a range of audio applications, such as:

  • USB Audio Interfaces
  • Professional Audio Equipment
  • Musical Instruments
  • Computer Audio Peripherals
  • Home Theater Systems
  • Speaker Systems

Technical Specifications

The device features a 12 Mbps USB interface and can handle audio sample rates up to 96 kHz. It also provides an on-chip clock generator with a single 12 MHz crystal. For developers, the TAS1020APFB offers a development kit that includes reference software and design tools to facilitate rapid product development and prototyping.

Conclusion

In conclusion, the Texas Instruments TAS1020APFB is a robust and flexible audio streaming controller that offers high-quality audio performance, programmability, and efficient power management. Its support for multiple audio formats and compatibility with various operating systems makes it a top choice for audio professionals and enthusiasts alike.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess