EN
  • EN
  • DE

561-2101-060F

Part No 561-2101-060F
Manufacturer Dialight
Catalog Optics - LEDs - Light Pipes
Description 561 Series Red 5 mm 60º 7 mcd Diffused 10 mA 2.2 V LED Circuit Board Indicator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Current 10 mA
Depth 7.14 mm
Element Configuration Single
Forward Current 25 mA
Forward Voltage 2.2 V
Height 15.2 mm
Illumination Color Red
Lead Free Lead Free
Length 7.14 mm
Lens Style Diffused
Luminous Intensity 7 mcd
Max Operating Temperature 100 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of LEDs 1
Number of Pins 2
Packaging Bulk
Power Dissipation 135 mW
Radiation Hardening No
Reverse Voltage 5 V
RoHS Compliant
Schedule B 8541402000, 8541402000
Test Current 10 mA
Viewing Angle 60 °
Voltage Rating 2.2 V
Wavelength 635 nm
Width 5 mm
Win Source Part Number 1160440-561-2101-060F
Categories Optics - LEDs - Light Pipes
Manufacturer Dialight
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 561-2101-060F CAD Model

Description

The Dialight electronic component is an LED light pipe with a red color.

  • Supply and Demand Status: Limited
  • Lens Style: Diffused
  • Viewing Angle: 60 degrees
  • Manufacturer: Dialight
  • Win Source Part Number: 1160440-561-2101-060F
  • Forward Voltage: 2.2 V
  • Luminous Intensity: 7 mcd
  • Wavelength: 635 nm
  • Number of Pins: 2

You May Also Be Interested in

Rohm Semiconductor
LED GREEN DIFFUSED 0603 SMD / Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Lowest to $0.0772
Rohm Semiconductor
EXCELED SERIES CHIP LED: ROHM'S / Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Lowest to $0.0573
Rohm Semiconductor
Lowest to $0.3442
Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Rohm Semiconductor
Led, Red, 100Mcd, 630Nm Rohs Compliant: Yes
Lowest to $0.0895
Bivar Inc.
LED RED CLEAR 0402 SMD / Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Need more? Email Us
Rohm Semiconductor
LED Uni-Color Red 2-Pin T-1 T/R
Need more? Email Us
Visual Communications Company - VCC
LIGHT PIPE ROUND 4MM CLEAR / LED Light Pipe Round Vertical Clear Rigid
Need more? Email Us
Rohm Semiconductor
LED SML COOL WHITE 5000K 4SMD / LED Lighting series White, Cool 5000K 3.9V 90mA 2-SMD, Flat Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess