EN
  • EN
  • DE

LTC1443IS

Part No LTC1443IS
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 4 W/VOLT REF 16SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 11V, ±1V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 15µA @ 5V
Current - Quiescent (Max) 8.5µA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Max) 12µs (Typ)
Hysteresis 50mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 16-SO
Standard Package 53 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 624871-LTC1443IS
Ultra Librarian 3D Model Ultra Librarian LTC1443IS CAD Model

Description

Introducing the LTC1443IS from Linear Technology

The LTC1443IS is a precision, dual-channel comparator with an integrated voltage reference, designed to provide a high-performance solution for a wide range of applications. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, this product is engineered to meet the rigorous demands of industrial, automotive, and consumer electronics.

Key Features of the LTC1443IS:

  • Integrated Precision Voltage Reference: The LTC1443IS comes with a 2.5V precision voltage reference, which is ideal for threshold setting and accurate comparisons, eliminating the need for external components.
  • Dual Comparator Channels: With two independent comparator channels, the device can handle multiple signal comparisons simultaneously, making it versatile and efficient for complex designs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC1443IS boasts a low power consumption profile, ensuring minimal impact on battery life and thermal performance.
  • Fast Response Time: The device provides a quick response time, which is critical for applications where timing is crucial, such as event detection and signal processing.
  • Wide Operating Temperature Range: The LTC1443IS is specified for operation from -40°C to 85°C, making it suitable for use in harsh environmental conditions.
  • Robust Package: Available in a 16-pin narrow SO package, the LTC1443IS is both compact and durable, allowing for space-saving PCB design and reliable operation over time.

Applications:

The LTC1443IS is designed for use in a variety of applications where precision voltage comparison is required. These include:

  • Battery Monitoring Systems
  • Threshold Detectors/Switches
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Translators
  • Automotive Electronics
  • Industrial Control Systems

With its combination of precision, low power, and dual functionality, the LTC1443IS is an ideal choice for designers looking to enhance the performance and reliability of their electronic systems. Linear Technology's commitment to quality ensures that the LTC1443IS will deliver consistent performance and contribute to the success of your projects.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9476 $50.1092
42+ $2.4186 $101.5812
65+ $2.3430 $152.2950
89+ $2.2674 $201.7986
115+ $2.1919 $252.0685
153+ $1.9651 $300.6603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess