EN
  • EN
  • DE

LM2901S14-13

Part No LM2901S14-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR 4 DIFF 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Differential
Number of Elements 4
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SO
Base Product Number LM2901
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877265-LM2901S14-13
Ultra Librarian 3D Model Ultra Librarian LM2901S14-13 CAD Model

Description

The LM2901S14-13 from Diodes Incorporated is a high-performance quad differential comparator designed to operate over a wide range of voltages, from single supply to dual supplies. This versatile comparator is widely used in industrial, automotive, and consumer applications where signal conditioning is required to make logical decisions based on the comparison of different voltage levels.

Key Features:

  • Voltage Range: The device can operate from a single 2V supply to a dual ±18V supply, making it flexible for various applications.
  • Low Current Drain: Independent of the supply voltage, the LM2901S14-13 boasts a low current drain, which is a critical feature for battery-powered devices.
  • Input Offset Voltage: It features a typical input offset voltage of 2mV, ensuring high accuracy in signal comparison.
  • Input Common-Mode Voltage Range: Includes ground, which is essential for single-supply operations and simplifies its use in a variety of applications.
  • Output Compatibility: The open-collector outputs can be connected to other open-collector outputs to achieve wired-AND relationships, providing design flexibility.
  • Low Input Bias Current: This characteristic minimizes the effect of input leakage currents, thus improving performance.

Applications:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • DC motor controllers
  • Power supply control circuits
  • Window comparators
  • Voltage monitoring
  • Automotive systems
  • Alarm and security systems

The LM2901S14-13 is available in a 14-pin SOIC package, ensuring compactness and ease of integration into system designs. With its robust design, it can withstand harsh conditions and operate reliably in extended temperature ranges, making it suitable for automotive and industrial environments.

With its combination of features, the LM2901S14-13 from Diodes Incorporated stands out as a reliable choice for designers looking for a cost-effective, yet highly functional, quad comparator solution.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7399 $51.7930
165+ $0.6071 $100.1715
260+ $0.5881 $152.9060
355+ $0.5692 $202.0660
455+ $0.5502 $250.3410
610+ $0.4933 $300.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess