EN
  • EN
  • DE
  • IT

LMC7221BIM/NOPB

Part No LMC7221BIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC COMP TINY R-R CMOS 8-SOIC  /  Comparator General Purpose Open Drain 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tube
Type General Purpose
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Max) 15mV @ 5V
Current - Input Bias (Max) 0.04pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 14µA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Max) 10µs
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number LMC7221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LMC7221BIMNOPB,*LMC7221BIM/NOPB,LMC7221BIM-NDR
Standard Package 95
Win Source Part Number 1215261-LMC7221BIM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMC7221BIM/NOPB CAD Model

Description

Overview of Texas Instruments LMC7221BIM/NOPB

The LMC7221BIM/NOPB is a highly efficient, precision comparator from Texas Instruments, designed to cater to a broad range of applications requiring voltage level detection and signal processing. This comparator is notable for its low power consumption, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Voltage Operation: The LMC7221BIM/NOPB operates at a supply voltage range from 2.7V to 15V, accommodating various power supply requirements and ensuring versatility across different circuit designs.
  • Low Current Consumption: With a typical quiescent current of just 10µA, this device is optimized for energy-saving applications, contributing to longer battery life in portable setups.
  • Tiny Packaging: Available in an 8-pin SOIC package, the compact form factor of the LMC7221BIM/NOPB allows for its integration into space-constrained applications without compromising performance.
  • Push-Pull Output: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor and can directly drive loads or interface with digital logic levels.
  • High Input Impedance: It offers a high input impedance, which minimizes the loading effect on the input signal source and preserves signal integrity.
  • Wide Operating Temperature Range: The device is capable of operating over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The LMC7221BIM/NOPB is suitable for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Portable instrumentation
  • Window comparators
  • Zero-crossing detectors
  • Level translators

Quality and Reliability

As with all Texas Instruments products, the LMC7221BIM/NOPB is manufactured to high standards of quality and reliability. Its robust design ensures stable operation even in challenging conditions, making it a reliable component for critical applications.

With its combination of low power, precision, and compact packaging, the LMC7221BIM/NOPB from Texas Instruments stands out as a versatile and efficient solution for a wide range of electronic circuits and systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1631 $54.1203
30+ $3.4159 $102.4770
46+ $3.3091 $152.2186
63+ $3.2024 $201.7512
81+ $3.0956 $250.7436
109+ $2.7754 $302.5186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess