EN
  • EN
  • DE

TPA511GLFS

Part No TPA511GLFS
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description SWITCH NAVIGATION 50MA 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer C&K Components
Status Obsolete(EOL)
Type Navigation Switch, 2 - Axis
Actuator Type Plunger for Cap
Switch Function 4-Way Directional, Center Select
Output Digital (Mechanical Switch)
Current Rating 50mA (DC)
Voltage Rating - DC 24V
Contact Finish Silver
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C to 85°C
Mechanical Life 200,000 Cycles
Operating Force 180/400gf
Win Source Part Number 126102-TPA511GLFS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA511GLFS CAD Model

Description

The C&K Components 126102-TPA511GLFS is a navigation switch with a 2-axis type and gull-wing termination style.

  • Contact Finish: Silver
  • Current Rating: 50mA (DC)
  • Voltage Rating-DC: 24V
  • Mounting: SMD (SMT)
  • Output: Digital (mechanical switch)
  • Switch Function: 4-way directional, center select
  • Actuator Type: Plunger for cap
  • Operating Force: 180/400gf
  • Mechanical Life: 200,000 cycles
  • Functions Extra: Undefined
  • Category: Switches
  • Status: Obsolete (EOL)
  • Temperature Range: -40°C to 85°C
  • Operating Supply Voltage: Undefined
  • Popularity: High popularity
  • Supply and Demand Status: Limited supply and demand status.
  • Manufacturer: C&K Components

You May Also Be Interested in

E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
Apem Inc.
SWITCH THUMBWHEEL HALL EFFECT
Need more? Email Us
C&K Components
Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
C&K Components
SWITCH NAVIGATION 10MA 24V
Need more? Email Us
Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
E-Switch
SWITCH KEYLOCK 2POS SPST 4A 125V
Need more? Email Us
C&K Components
NAVIGATIONAL SWITCH, HIGH CURREN / Navigation Switch, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 125V
Need more? Email Us
E-SWITCH
SWITCH NAV TACTILE 50MA 12V
Lowest to $3.5583

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess