EN
  • EN
  • DE

SN74F521NS

Part No SN74F521NS
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR IDENTITY 8B 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series 74F
Package Bulk
Product Status Active
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 1mA, 20mA
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Mounting Type Surface Mount
Base Product Number 74F521
Standard Package 807 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 756748-SN74F521NS
Ultra Librarian 3D Model Ultra Librarian SN74F521NS CAD Model

Description

The SN74F521NS from Texas Instruments is a high-performance, 8-bit identity comparator that provides a critical function in digital systems. This device compares two 8-bit words and delivers a positive output when the two words match exactly. It is an integral component for applications requiring data comparison, such as memory block verification, microprocessor-based systems, and data transmission protocols.

Key Features

  • 8-Bit Comparison: The SN74F521NS can compare two 8-bit binary or BCD (Binary-Coded Decimal) words, making it versatile for various digital applications.
  • High-Speed Operation: This comparator operates at a high speed, which is essential for systems where rapid data processing is critical.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74F521NS consumes less power, thereby reducing the overall power requirements of the system it is integrated into.
  • Wide Operating Voltage Range: It supports a wide operating voltage range, accommodating different logic level requirements and ensuring compatibility with other components in a system.
  • Output Capability: The open-collector outputs of the SN74F521NS allow wired-OR connections, providing flexibility in output interfacing.

Applications

The SN74F521NS is suitable for a range of applications, including:

  • Computer systems
  • Data communication equipment
  • Control systems
  • Instrumentation and test equipment

Package and Quality

The SN74F521NS comes in a 20-pin SOP (Small Outline Package) that is designed for space-saving on PCBs (Printed Circuit Boards). Texas Instruments ensures high-quality manufacturing standards, and the device is rigorously tested to meet industry specifications for reliability and performance.

Conclusion

Whether you are designing complex computer systems or simple control logic, the SN74F521NS identity comparator from Texas Instruments provides a reliable solution for your digital comparison needs. Its combination of speed, efficiency, and flexibility makes it a valuable component for any electronic design engineer's toolkit.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7828 $50.8820
160+ $0.6423 $102.7680
245+ $0.6223 $152.4635
335+ $0.6022 $201.7370
430+ $0.5821 $250.3030
575+ $0.5219 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess