TCM29C18N: A Robust CAN Transceiver from Texas Instruments
The TCM29C18N is a high-performance CAN (Controller Area Network) transceiver module designed by Texas Instruments. This device is engineered to facilitate reliable communication in industrial and automotive applications, where a robust data link layer is essential. The TCM29C18N is part of Texas Instruments' extensive range of interface ICs, known for their quality and durability.
Key Features
- High-Speed CAN Interface: The TCM29C18N supports the ISO 11898 standard for high-speed CAN applications, enabling data transfer rates up to 1 Mbps.
- Protection Features: It includes protection against voltage transients, ensuring stability and reliability in harsh electrical environments.
- Thermal Protection: The device has an integrated thermal shutdown feature to protect against overheating.
- Low-Power Mode: An added benefit is the low-power mode, which significantly reduces power consumption when the network is idle or in standby.
Applications
The TCM29C18N is versatile and can be used in various applications, including:
- Automotive networks
- Industrial control systems
- Building automation
- Medical equipment
Technical Specifications
The device operates over a wide temperature range and is available in an industry-standard 8-pin SOIC package. Its specifications include:
- Supply voltage range: 4.5 V to 5.5 V
- Operating temperature range: -40°C to +125°C
- Package type: SOIC (D)
- Number of pins: 8
Quality and Reliability
Texas Instruments is committed to delivering high-quality products, and the TCM29C18N is no exception. It is built to meet strict industry standards for performance and reliability, ensuring that it can withstand the rigorous demands of its intended applications.
For designers and engineers looking for a dependable CAN transceiver, the TCM29C18N from Texas Instruments represents a solution that combines functionality with ruggedness, making it an excellent choice for any CAN-based communication system.