EN
  • EN
  • DE

SC16C754IB80,551

Part No SC16C754IB80,551
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 80-LQFP / UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number SC16
Other Names 568-3292,935270057551,SC16C754IB80-S
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260688-SC16C754IB80,551
Ultra Librarian 3D Model Ultra Librarian SC16C754IB80,551 CAD Model

Description

The NXP SC16C754IB80,551 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit that offers enhanced features for industrial and commercial applications. Designed to meet the demanding requirements of advanced communication systems, this chip is capable of interfacing with a variety of microprocessors and microcontrollers, making it a versatile solution for serial data communication.

Key Features

  • Multiple Channels: This device incorporates four independent UART channels, each with its own set of registers and FIFOs. This allows for efficient serial communication with multiple peripherals or data streams simultaneously.
  • High Data Throughput: With a baud rate of up to 5 Mbps, the SC16C754IB80,551 is capable of high-speed data transfers, making it suitable for applications that require fast data processing and low latency.
  • Large FIFOs: Each UART channel is equipped with 64-byte FIFOs for both transmit and receive operations, which helps to reduce the number of interrupts presented to the CPU and improves overall system efficiency.
  • Programmable Baud Rate: The baud rate generator is programmable and can be configured to support a wide range of baud rates, providing flexibility for different communication standards and requirements.
  • Modem Control Functions: The device includes full modem control capabilities, allowing it to be used in applications that require handshaking protocols and modem interfaces.
  • Enhanced Features: Additional features such as sleep mode, infrared (IrDA) data encoding/decoding, and a programmable character length, make it an adaptable component for various communication protocols and power-saving strategies.
  • Robust Packaging: Housed in a 80-LQFP package, the SC16C754IB80,551 is designed for robustness and reliability, ensuring stable performance in a range of environmental conditions.

Applications

The NXP SC16C754IB80,551 is ideal for use in a variety of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Telecommunication systems
  • Base stations
  • Server and data center infrastructure

With its advanced features and multiple UART channels, the SC16C754IB80,551 by NXP Semiconductors is a powerful solution for any application requiring reliable serial communication.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess