EN
  • EN
  • DE

SC16C650AIA44,512

Part No SC16C650AIA44,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 44PLCC / UART IC 1, UART Channel 32 Byte 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SC16
Other Names 935270029512,SC16C650AIA44,SC16C650AIA44
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260669-SC16C650AIA44,512
Ultra Librarian 3D Model Ultra Librarian SC16C650AIA44,512 CAD Model

Description

The NXP SC16C650AIA44,512 is a highly integrated Universal Asynchronous Receiver-Transmitter (UART) interface IC that provides a reliable solution for serial communication. This device is part of NXP's extensive range of UART products designed to enhance serial port operations in a multitude of applications ranging from consumer electronics to industrial automation systems.

With its single-channel operation, the SC16C650AIA44,512 offers a flexible baud rate generator that can be programmed to select any rate between 50 bps to 5 Mbps. This versatility makes it suitable for high-speed communication requirements. It also supports IrDA SIR (Serial Infrared) modes, giving additional functionality for infrared communication.

The SC16C650AIA44,512's 64-byte FIFO (First In, First Out) buffer ensures smooth data flow with minimal intervention from the host processor, significantly reducing the overhead and improving system efficiency. This feature is particularly beneficial in systems where the CPU is under heavy load or in multitasking environments.

Enhanced with an automatic hardware and software flow control, this UART IC can prevent data loss during transmission and reception by managing the data flow effectively. It also includes a programmable Xon/Xoff character support, which further enhances its flow control capabilities.

The SC16C650AIA44,512 operates at a voltage range of 2.3V to 3.6V, making it compatible with low-voltage applications and helping in power-sensitive designs. The device is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring ease of integration into various circuit designs.

Furthermore, this UART IC features a multi-protocol serial interface, which includes a fully bi-directional serial channel that meets the requirements of RS-232, RS-485, and RS-422 serial protocols. This makes the SC16C650AIA44,512 a versatile choice for designers looking to interface with various types of serial devices.

Overall, the NXP SC16C650AIA44,512 is a robust and versatile UART solution that delivers high performance, reliability, and integration ease, making it an ideal choice for enhancing serial communication in a wide array of electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess