Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.7 V to 3.6 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1107623-TL16C752BLPTREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C752BLPTREP CAD Model

Description

Overview of Texas Instruments TL16C752BLPTREP

The TL16C752BLPTREP is a robust dual UART (Universal Asynchronous Receiver/Transmitter) integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance component is specifically engineered to meet the rigorous demands of industrial and mission-critical applications, where reliability and precision are paramount.

Key Features and Benefits

  • High Data Transfer Rate: The device supports baud rates up to 3 Mbps, allowing for swift data communication and efficient system performance.
  • Dual Channel Operation: With two independent UART channels, the TL16C752BLPTREP can handle multiple data streams simultaneously, leading to increased throughput and system flexibility.
  • Enhanced FIFOs: Each UART channel is equipped with 64-byte FIFOs (First-In-First-Out memory queues) to reduce the load on the CPU and improve data flow management.
  • Auto-Flow Control: The integrated hardware flow control using automatic Xon/Xoff in-band flow control or CTS/RTS (Clear to Send/Ready to Send) out-of-band flow control ensures smooth data transmission without data loss or delays.
  • Programmable Baud Rate Generators: The baud rate generators are programmable, allowing for precise adjustment to the required baud rate for a wide range of applications.
  • Industrial Temperature Range: The device is designed to operate reliably in extreme temperature conditions, with a range from -40°C to 85°C, making it suitable for industrial environments.
  • Robust ESD Protection: The TL16C752BLPTREP offers built-in electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to ESD events.

Applications

The dual UART is ideal for applications that require reliable serial communication, such as industrial control systems, factory automation, point-of-sale systems, and medical equipment. Its ability to handle high-speed data and maintain integrity in harsh environments makes it a versatile choice for designers looking to integrate serial communication capabilities into their projects.

Package and Quality

Presented in a compact LQFP (Low Profile Quad Flat Package) form factor, the TL16C752BLPTREP ensures space-saving installation and is designed to meet the stringent requirements of the extended product life cycle, making it a reliable choice for long-term deployment in industrial applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for SC16C550IA44D
NXP / Nexperia
IC UART DUAL W/FIFO 44QFP
Need more? Email Us
ECAD model for SCC2692AE1B44,557
NXP / Nexperia
IC UART QUAD W/FIFO 80-LQFP
Need more? Email Us
ECAD model for SC16C754BIB80,557
NXP / Nexperia
IC DUART 28-DIP
Need more? Email Us
ECAD model for SCC2692AE1N28,602
NXP / Nexperia
Need more? Email Us
ECAD model for SC26C92C1A E
NXP / Nexperia
IC UART DUAL W/FIFO 48-LQFP
Need more? Email Us
ECAD model for SC68C752BIB48,151
NXP / Nexperia
IC UART DUAL 44-PLCC
Need more? Email Us
ECAD model for SCC2681AE1A44,529
NXP / Nexperia
IC UART SINGLE W/FIFO 36TFBGA
Need more? Email Us
ECAD model for SC16C850LIET,157
NXP / Nexperia
IC UART 48LQFP
Need more? Email Us
ECAD model for SC16C650BIB48,128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,984.7329 $1,984.7329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention