EN
  • EN
  • DE

SC16C654IB64,157

Part No SC16C654IB64,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE 64LQFP / UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SC16
Other Names 935270052157,SC16C654IB64,SC16C654IB64
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260686-SC16C654IB64,157
Ultra Librarian 3D Model Ultra Librarian SC16C654IB64,157 CAD Model

Description

The NXP SC16C654IB64,157 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) with a 64-byte FIFO buffer that provides an efficient interface between a microprocessor and serial communication channels. This integrated circuit is designed to meet the demanding requirements of enhanced serial data transmission for a wide range of applications including industrial control systems, networking equipment, and data communication systems.

Key Features

  • Quad Channel: Integrates four independent UART channels in a single package, enabling high-density serial port integration.
  • Large FIFO Buffers: Each UART channel is equipped with a 64-byte transmit and receive FIFO, which helps to reduce CPU overhead and improve system efficiency in handling serial data streams.
  • High Data Rates: Capable of baud rates up to 5 Mbps, providing high-speed data transfers for applications requiring fast communication links.
  • Programmable Baud Rate Generators: Allows precise selection of baud rates, which can be tailored to specific system requirements.
  • Automatic Hardware and Software Flow Control: Offers versatility in managing data flow, ensuring reliable data transmission even under high load conditions.
  • Modem Control Functions: Supports full modem control signals, making it suitable for modem interface applications.
  • Multi-protocol Support: Compatible with a variety of serial communication standards, including RS-232, RS-485, and RS-422.

Applications

The SC16C654IB64,157 is ideal for deployment in a range of applications where multiple serial ports are required. It is commonly used in:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Industrial control and automation systems
  • Point-of-sale (POS) terminals
  • Medical equipment with serial connectivity

Product Specifications

The NXP SC16C654IB64,157 operates over a wide voltage range and is available in a 64-pin LQFP package. It is designed for robust operation with a wide industrial temperature range, ensuring reliability and performance in challenging environments.

Conclusion

The NXP SC16C654IB64,157 is a versatile, high-performance quad UART solution that provides efficient serial data communication with its deep FIFO buffers and high-speed capabilities. Its wide array of features and robust design make it an excellent choice for any application requiring reliable multi-channel serial interfaces.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess