EN
  • EN
  • DE

SCC2691AE1N24,129

Part No SCC2691AE1N24,129
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 24-DIP / UART IC 1, UART Channel 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-DIP
Base Product Number SCC26
Other Names 935026990129,SCC2691AE1N24-S,SCC2691AE1N24-S
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260656-SCC2691AE1N24,129
Ultra Librarian 3D Model Ultra Librarian SCC2691AE1N24,129 CAD Model

Description

Introducing the SCC2691AE1N24,129 from NXP Semiconductors

Discover the cutting-edge SCC2691AE1N24,129, a single-channel universal asynchronous receiver-transmitter (UART) designed to meet the demanding requirements of today's communication systems. Manufactured by NXP Semiconductors, a leader in the industry, this high-performance integrated circuit is perfect for applications requiring efficient serial data communication.

Key Features

  • Flexible Baud Rates: The SCC2691AE1N24,129 offers programmable baud rates, allowing it to be used in a wide range of applications without being limited to standard fixed rates.
  • Single Channel UART: It provides a full-duplex UART channel, enabling simultaneous transmission and reception of data for efficient communication.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, making it ideal for portable and power-sensitive applications.
  • Enhanced Data Handling: It comes equipped with a 64-byte FIFO (First In, First Out) buffer for both transmission and reception, thereby enhancing data throughput and reducing CPU overhead.
  • Multiple Interface Options: The device supports a wide range of microprocessor interfaces, ensuring compatibility with various microcontrollers and ease of integration into existing systems.
  • Robust Error Detection: With built-in parity, framing, and overrun error detection, the SCC2691AE1N24,129 ensures reliable data communication and integrity.

Applications

The versatility of the SCC2691AE1N24,129 UART makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Computer peripheral interfacing
  • Telecommunication systems

Technical Specifications

With a supply voltage range of 4.5V to 5.5V, the SCC2691AE1N24,129 is designed to operate in a standard logic level environment. Its operating temperature range from -40°C to +85°C ensures reliable performance under extreme conditions. The device is available in a 24-pin DIP package, providing a compact solution for space-constrained applications.

Whether you're designing a new system or upgrading an existing one, the SCC2691AE1N24,129 from NXP Semiconductors offers the performance, reliability, and flexibility needed to create efficient and robust serial data communication solutions.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess