EN
  • EN
  • DE

TLC354CNS

Part No TLC354CNS
Manufacturer Texas Instruments
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Texas Instruments
Win Source Part Number 217830-TLC354CNS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC354CNS CAD Model

Description

The TLC354CNS is a high-quality quad operational amplifier (op-amp) manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is designed to offer a perfect blend of performance, versatility, and cost-effectiveness, making it an ideal choice for a wide array of electronic applications.

Key Features

  • Channel Count: The TLC354CNS includes four independent op-amp units in a single package, providing compact and efficient solutions for applications requiring multiple amplifiers.
  • Operating Voltage Range: This device supports a wide range of supply voltages, typically from 3V to 16V, making it suitable for both single-supply and split-supply operations.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered devices and energy-sensitive applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, ensuring signal integrity and reducing power consumption.
  • Output Short-Circuit Protection: The TLC354CNS is equipped with output short-circuit protection, enhancing its reliability and durability in harsh conditions.
  • Offset Voltage: It offers a low input offset voltage, which is essential for precision applications requiring accurate signal amplification.
  • Phase Reversal Protection: The op-amp provides protection against phase reversal, which can be critical in feedback and control systems.

Applications

The TLC354CNS is versatile enough to be used in a multitude of applications, including:

  • Signal conditioning
  • Active filters
  • Audio electronics
  • Data acquisition systems
  • Power supply control
  • Automotive electronics
  • Medical instrumentation

Package and Quality

The TLC354CNS comes in an NS package, which is a plastic dual-in-line standard package. Texas Instruments is known for its commitment to quality, and this product is no exception. It is built to meet stringent industry standards, ensuring performance and reliability for critical applications.

Whether you are designing a sophisticated audio system, an automotive sensor interface, or a medical monitoring device, the TLC354CNS from Texas Instruments provides the functionality and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess