EN
  • EN
  • DE

TAS5729MDDCA

Part No TAS5729MDDCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 12W I²S Input Class-D Amplifier with Digital Audio Processor and DirectPath™ HP / Line Driver | IC AMP AUDIO DGTL 12W 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 48-HTSSOP
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Family Part Number TAS5729
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1264156-TAS5729MDDCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5729MDDCA CAD Model

Description

The TAS5729MDDCA from Texas Instruments is a state-of-the-art, digital audio power amplifier designed for high-fidelity applications. It belongs to TI's extensive range of audio products that are renowned for their quality, efficiency, and performance. This particular model is an excellent choice for both consumer and professional audio systems, including home theaters, desktop speakers, soundbars, and other multimedia setups.

Key Features

  • Efficient Class-D Operation: The TAS5729MDDCA operates as a Class-D amplifier, ensuring high power efficiency and reduced heat dissipation, making it suitable for compact and energy-conscious designs.
  • Integrated Audio Processing: It comes with integrated audio processing options that allow for advanced sound enhancement techniques such as equalization, dynamic range control, and volume management.
  • Flexible I/O Connectivity: This amplifier supports multiple input formats, including I2S and TDM digital audio interfaces, providing versatility in system design and ease of integration with other audio components.
  • High-Quality Audio Performance: With its high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the TAS5729MDDCA delivers pristine audio quality for an immersive listening experience.
  • Programmable DSP: The built-in digital signal processor (DSP) allows for customizable audio processing and fine-tuning of sound profiles to fit specific application requirements.

Applications

  • Home Theater Systems
  • Desktop and Computer Speakers
  • Soundbars and TV Audio
  • Portable Audio Docking Stations

The TAS5729MDDCA is also characterized by its ease of use, with a simple hardware and software setup process that enables rapid development and deployment. Its compact design and power scalability make it an ideal choice for a wide range of audio applications that demand high-quality sound and reliable performance. As a product of Texas Instruments, customers can expect robust support and extensive documentation, ensuring a smooth design-in process and long-term reliability.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7301 $51.5709
22+ $4.7016 $103.4352
33+ $4.5547 $150.3051
46+ $4.4077 $202.7542
59+ $4.2608 $251.3872
79+ $3.8200 $301.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,345 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess