EN
  • EN
  • DE

UC1825J

Part No UC1825J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description High Speed PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275633-UC1825J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC1825J CAD Model

Description

The UC1825J from Texas Instruments is a versatile and robust high-speed Pulse Width Modulation (PWM) controller designed for a wide range of power conversion applications. This device is specifically engineered to deliver precise control of the power supply systems, ensuring efficient and reliable operation. The UC1825J is well-suited for applications such as switch-mode power supplies, DC-DC converters, motor controllers, and class-D switching amplifiers.

Key Features

  • High-Frequency Operation: The UC1825J is capable of operating at high frequencies, which allows for smaller external components, resulting in a compact and efficient power supply design.
  • Adjustable Output Control: It offers adjustable duty cycle control, providing designers with the flexibility to set the PWM to suit specific application requirements.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring compatibility with a range of input conditions.
  • Under-Voltage Lockout: The built-in under-voltage lockout (UVLO) feature ensures that the controller operates only when the input voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Output Drive Capability: The UC1825J is equipped with powerful output drivers that can handle the demands of driving capacitive loads, such as the gates of MOSFETs or IGBTs.
  • Protection Features: It includes multiple protection features such as over-current protection and thermal shutdown, which safeguard the controller and the power system from potential damage due to abnormal operating conditions.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Class-D Switching Amplifiers

The UC1825J comes in a robust package that is designed to withstand harsh industrial environments while maintaining high performance. With its combination of features, the UC1825J from Texas Instruments is an excellent choice for designers looking to implement a reliable and high-efficiency PWM controller in their power management designs.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Tyco Electronics
Lowest to $1.1071
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5434 $69.5434
2+ $67.3702 $134.7404
3+ $65.1969 $195.5907
4+ $63.0237 $252.0948
6+ $56.5040 $339.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess