EN
  • EN
  • DE

UC1843AJ

Part No UC1843AJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Current Mode PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275644-UC1843AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1843AJ CAD Model

Description

The UC1843AJ is a high-performance current mode pulse width modulator (PWM) controller from Texas Instruments, designed for a wide range of power supply applications. This versatile integrated circuit (IC) is ideal for off-line and DC-to-DC converter applications that require precise regulation and high reliability.

Key Features

  • High-Frequency Operation: The UC1843AJ can operate at frequencies up to 500kHz, allowing for smaller components, reduced power loss, and improved efficiency in power supply designs.
  • Current Mode Control: Its current mode architecture provides faster transient response, simpler loop compensation, and inherent pulse-by-pulse current limiting, enhancing the overall performance and safety of the application.
  • Adjustable Output Voltage: The output voltage can be set to a desired level using external resistors, providing flexibility across various applications.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and accurate timing for each cycle, leading to stable operation under varying conditions.
  • Automatic Feed Forward Compensation: This functionality improves the response to input voltage variations, maintaining stable output despite fluctuations in the input supply.

Applications

  • Switching power supplies
  • DC-DC converters
  • Off-line power converters
  • Motor control systems
  • Power supply for telecom and datacom systems

Quality and Reliability

The UC1843AJ is built with Texas Instruments' commitment to quality and reliability. It features undervoltage lockout for safe operation, as well as a robust design that ensures long-term stability and performance. With its wide operating temperature range, it is suitable for various challenging environments.

Conclusion

With its high-frequency operation, current mode control, and a host of other features, the UC1843AJ from Texas Instruments stands out as a reliable and efficient solution for advanced power management. Whether it's for industrial, commercial, or telecommunications use, this PWM controller is designed to meet the rigorous demands of modern power supply applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.9758 $54.9758
3+ $45.1084 $135.3252
4+ $43.6988 $174.7952
5+ $42.2891 $211.4455
7+ $40.8795 $286.1565
9+ $36.6506 $329.8554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess