Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Maximum) 650V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) @ If 1.75V @ 4A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 40μA @ 650V
Capacitance @ Vr, F 200pF @ 0V, 1MHz
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction -40°C ~ 175°C
Win Source Part Number 1261943-STPSC4H065D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPSC4H065
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STPSC4H065D CAD Model

Description

STPSC4H065D - Silicon Carbide Power Schottky Diode

The STPSC4H065D is a high-performance silicon carbide (SiC) power Schottky diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is part of the ST's SiC diode family that leverages the robustness and efficiency of Silicon Carbide technology. The STPSC4H065D is specifically engineered to accommodate high-efficiency, high-frequency applications, making it an ideal choice for energy-saving power electronics systems.

With a voltage rating of 650V and a forward current of 4A, the STPSC4H065D is capable of handling significant power levels. This diode is characterized by its negligible switching losses, especially under high-temperature operating conditions, which is a typical challenge for conventional silicon devices. Its zero reverse recovery charge (Qrr) and reduced forward voltage drop (Vf) ensure that the STPSC4H065D provides superior switching performance and improved thermal characteristics compared to standard silicon-based diodes.

The STPSC4H065D features a high surge current capability, which is essential for applications that may experience unexpected overcurrent conditions. This makes it particularly suitable for a wide range of applications, including Power Factor Correction (PFC) circuits, switch-mode power supplies (SMPS), converters, freewheeling diodes in various inverter stages, and high-frequency power switching circuits.

STMicroelectronics has packaged the STPSC4H065D in a TO-220AC, which offers a compromise between thermal performance and cost-effectiveness. The package is designed to be compatible with standard mounting processes and is robust enough to withstand harsh environments, making it a versatile choice for both industrial and consumer applications.

In summary, the STPSC4H065D Silicon Carbide Power Schottky Diode by STMicroelectronics is an efficient and reliable component that provides designers with a solution to enhance the performance of their power electronics systems. Its outstanding switching behavior and thermal efficiency make it an essential element in the development of more compact, lighter, and energy-efficient power supplies.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8291 $54.8730
70+ $1.5008 $105.0560
105+ $1.4539 $152.6595
145+ $1.4070 $204.0150
185+ $1.3601 $251.6185
250+ $1.2194 $304.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,995 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention