EN
  • EN
  • DE

UC1525AJ

Part No UC1525AJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Regulating Pulse Width Modulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275606-UC1525AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC1525AJ CAD Model

Description

The UC1525AJ, designed and manufactured by Texas Instruments, is a high-performance pulse width modulator (PWM) controller that has been engineered to deliver precision and reliability for a variety of applications. This device is particularly well-suited for switch-mode power supplies, offering the versatility needed to implement either current mode or voltage mode control.

With its wide input voltage range and dual output drivers, the UC1525AJ provides designers with the flexibility to craft power supply systems that meet stringent requirements. The device features a fixed-frequency, pulse width modulation circuitry with a built-in oscillator, which can be adjusted over a wide range to accommodate different switching frequencies and applications.

Key Features:

  • Adjustable Output Control: The UC1525AJ allows for precise control of the output stage, enabling the fine-tuning of the power supply's performance.
  • Frequency Range: The onboard oscillator is capable of operating over a frequency range of up to 500kHz, making it suitable for high-frequency power conversion applications.
  • Dual Output Drivers: The device includes two output drivers that can be configured for push-pull, half-bridge, or full-bridge topologies, providing a versatile platform for designing a variety of power circuits.
  • Current Mode Operation: It supports current mode operation which enhances the performance by providing inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation.
  • Voltage Mode Operation: The UC1525AJ can also be used in voltage mode configurations, offering simplicity and ease of use for certain power supply designs.
  • Protection Features: The device incorporates undervoltage lockout, a shutdown port, and soft-start capability to ensure safe operation under varying conditions.

The UC1525AJ comes in a robust package that ensures reliable operation even in challenging environments. Its wide operating temperature range makes it suitable for industrial applications. Whether you are designing a power supply for consumer electronics, telecommunications, or industrial equipment, the UC1525AJ provides a trusted solution for your PWM control needs.

With the quality and support that Texas Instruments is known for, the UC1525AJ stands out as a top choice for engineers looking to implement advanced power management solutions.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7955 $89.5910
3+ $36.7553 $110.2659
5+ $35.6067 $178.0335
6+ $34.4581 $206.7486
8+ $33.3095 $266.4760
11+ $29.8637 $328.5007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess