EN
  • EN
  • DE

SN75DP126SSRHUR

Part No SN75DP126SSRHUR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPLAY PORT 1:2 SW 56WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Desktop, Notebook PCs
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 56-WQFN-EP (5x11)
Mounting Surface Mount
Win Source Part Number 030531-SN75DP126SSRHUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75DP126SSRHUR CAD Model

Description

Product Overview: SN75DP126SSRHUR from Texas Instruments

The SN75DP126SSRHUR is a high-performance digital interface IC developed by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit is specifically designed to cater to the advanced requirements of high-speed signal transmission, making it a perfect fit for a wide range of applications, including consumer electronics, professional displays, and digital signage solutions.

At the heart of the SN75DP126SSRHUR is TI's state-of-the-art technology that enables the device to support DisplayPort (DP) to High-Definition Multimedia Interface (HDMI) or Digital Visual Interface (DVI) level shifting. This feature is essential for converting signals from a DisplayPort source to an HDMI/DVI display, ensuring compatibility and seamless communication between devices with different interface standards.

The IC comes in a compact, surface-mount package that is designed for space-constrained applications. Its small footprint does not compromise on performance, as the SN75DP126SSRHUR is capable of handling high-resolution video and audio data with ease. The device supports a wide range of video resolutions and color depths, ensuring that it can deliver high-quality multimedia experiences.

Key features of the SN75DP126SSRHUR include:

  • Support for high-bandwidth digital content protection (HDCP), which is critical for the secure transmission of copyrighted digital audio and video content.
  • Low electromagnetic interference (EMI), which is especially important in environments where signal integrity and minimal interference are crucial.
  • Enhanced electrostatic discharge (ESD) protection, safeguarding the device against common static electricity damage.
  • Compatibility with various industry standards, ensuring that the product can be integrated into a wide range of existing systems without the need for additional components or significant redesign.

The SN75DP126SSRHUR is also designed with power efficiency in mind, featuring low power consumption that makes it suitable for portable and battery-powered devices. With Texas Instruments' commitment to quality and reliability, customers can trust the SN75DP126SSRHUR to deliver consistent performance and durability.

Whether you are designing a state-of-the-art home entertainment system, a professional-grade monitor, or any other digital display solution, the SN75DP126SSRHUR from Texas Instruments offers the functionality, reliability, and performance to meet your needs.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1538 $51.6912
57+ $1.7673 $100.7361
88+ $1.7120 $150.6560
121+ $1.6568 $200.4728
157+ $1.6016 $251.4512
209+ $1.4359 $300.1031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess