EN
  • EN
  • DE

MCZ33780EGR2

Part No MCZ33780EGR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Not For New Designs
Applications -
Interface SPI
Voltage - Supply -
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number MCZ33780
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1354851-MCZ33780EGR2
Ultra Librarian 3D Model Ultra Librarian MCZ33780EGR2 CAD Model

Description

Product Overview: MCZ33780EGR2 by NXP

The MCZ33780EGR2 is a sophisticated automotive-grade device designed by NXP Semiconductors, specializing in providing robust signal conditioning and data acquisition capabilities. This integrated circuit is particularly tailored for the demanding requirements of automotive applications, ensuring high reliability and performance in harsh environments.

Key Features

  • Multiple Channel Inputs: The device features eight pseudo-differential inputs, which are ideal for direct connection to sensors and other signal sources, providing flexibility in system design.
  • Enhanced Accuracy: With its precision analog-to-digital conversion, the MCZ33780EGR2 ensures accurate data acquisition, critical for the precise control and monitoring of automotive systems.
  • High-Resolution ADC: The inclusion of a 16-bit analog-to-digital converter allows for fine-grained data capture, making it suitable for applications requiring detailed signal analysis.
  • Temperature Range: Engineered to operate over a wide temperature range, this device remains reliable in extreme conditions, from -40°C to +125°C, accommodating the thermal challenges of automotive environments.
  • Communications Interface: It incorporates a Serial Peripheral Interface (SPI) for seamless communication with microcontrollers, facilitating easy integration into existing automotive systems.

Applications

The MCZ33780EGR2 is designed for a variety of applications within the automotive sector. It is particularly suited for:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Brake and Stability Control Systems
  • Battery Management Systems
  • Sensor Monitoring and Signal Conditioning

Quality and Reliability

As an AEC-Q100 qualified device, the MCZ33780EGR2 meets stringent automotive quality standards, ensuring reliability and performance. Its robust design and manufacturing process make it an ideal choice for automotive engineers looking for a high-quality, durable signal conditioning solution.

Package Information

The device is offered in a compact 32-pin QFN package, which is designed to occupy minimal space on a printed circuit board while providing adequate thermal performance for the integrated circuit.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess