EN
  • EN
  • DE

TDP142IRNQT

Part No TDP142IRNQT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series TDP
Package Tape & Reel
Product Status Active
Applications Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas
Interface DisplayPort
Voltage - Supply 3V ~ 3.6V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Mounting Type Surface Mount
Base Product Number TDP142
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354494-TDP142IRNQT
Ultra Librarian 3D Model Ultra Librarian TDP142IRNQT CAD Model

Description

The TDP142IRNQT is a high-performance, adaptive equalizer from Texas Instruments, designed to extend the reach of high-speed data signals. This powerful signal conditioner is specifically engineered to operate with HDMI 2.0 signals, making it an ideal solution for applications that require the transmission of high-definition multimedia over long cables or through complex channel environments.

Key Features

  • Signal Enhancement: The device incorporates advanced signal processing technology to compensate for signal degradation caused by long cable lengths, ensuring the integrity of data transmission.
  • Compatibility: It supports HDMI 2.0 data rates up to 6Gbps, making it suitable for 4K video at 60Hz with a 4:4:4 color depth.
  • Flexible Integration: The TDP142IRNQT comes in a compact QFN package, allowing for easy integration into a variety of design layouts.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power consumption, which is critical for portable and power-sensitive applications.
  • Integrated Features: It includes an I2C interface for configuration, a built-in equalizer, and a clock channel retimer, which simplifies the design and reduces the need for additional components.

Applications

The TDP142IRNQT is versatile and can be used in a wide array of applications, including:

  • Digital signage and video walls
  • Professional AV equipment
  • Home theater systems
  • High-definition televisions and monitors
  • Video conferencing systems

Conclusion

As a product of Texas Instruments, a leader in semiconductor solutions, the TDP142IRNQT represents a reliable and efficient solution for overcoming the challenges associated with high-speed HDMI signal transmission. Whether it's for commercial or consumer applications, this adaptive equalizer ensures that high-definition content is delivered with the highest fidelity and performance. Integrating the TDP142IRNQT into your design will not only enhance signal quality but also extend the potential reach of your digital AV systems.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9856 $59.9136
13+ $8.1933 $106.5129
19+ $7.9373 $150.8087
27+ $7.6812 $207.3924
34+ $7.4252 $252.4568
46+ $6.6571 $306.2266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,011 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess