EN
  • EN
  • DE

MM74HC393SJ

Part No MM74HC393SJ
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER DUAL 4BIT BIN 14-SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOP
Manufacturer ON Semiconductor
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SOP
Family Name 74HC393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927358-MM74HC393SJ
Ultra Librarian 3D Model Ultra Librarian MM74HC393SJ CAD Model

Description

ON Semiconductor MM74HC393SJ Dual Binary Counter

The MM74HC393SJ from ON Semiconductor is a high-speed CMOS Dual 4-Bit Binary Ripple Counter designed for use in a wide range of electronic applications requiring reliable counting operations. This integrated circuit is part of the HC family, which ensures compatibility with all CMOS, TTL logic levels, and is fabricated with silicon gate CMOS technology to achieve high-speed operation while maintaining the low power consumption of standard CMOS integrated circuits.

Encased in a slim 14-pin SOIC package, the MM74HC393SJ provides two independent counters, each composed of a 4-bit binary counter with a master reset. The counters advance on the falling edge of the clock signal, offering precise timing and control for sequential operations. The master reset input can override the clock and clear the counter to its zero state, allowing users to reset the counting process at any time, providing flexibility and control over counting sequences.

The versatility of the MM74HC393SJ is further enhanced by its wide operating voltage range of 2V to 6V, making it suitable for interfacing with both standard digital components and newer, low-voltage devices. This feature ensures that the MM74HC393SJ can be integrated into a diverse array of systems without the need for additional level shifting components, simplifying design and reducing costs.

With its fast propagation delay times and low quiescent current, the MM74HC393SJ is an excellent choice for high-speed, low-power applications. It is commonly used in frequency dividers, counters, time-delay circuits, and as part of digital state machines. Its robust design and ON Semiconductor's commitment to quality make the MM74HC393SJ a reliable component for designers and engineers looking to build systems with precise counting capabilities.

Whether you're developing consumer electronics, industrial automation systems, or sophisticated communication devices, the ON Semiconductor MM74HC393SJ Dual Binary Counter offers the performance and reliability needed to meet your counting and timing requirements.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess