EN
  • EN
  • DE

DS1230AB-70IND+

Part No DS1230AB-70IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description 256k Nonvolatile SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 1168749-DS1230AB-70IND+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS1230AB
Introduction Date April 23, 1998
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1230AB-70IND+ CAD Model

Description

The Maxim Integrated DS1230AB-70IND+ is a highly reliable, 256k Nonvolatile (NV) SRAM module that combines the convenience of static RAM with a non-volatile data retention capability. This makes it an ideal memory solution for systems requiring the speed of SRAM and the permanence of non-volatile storage, without the need for a battery to maintain the data.

Key Features

  • Capacity: 256k (32k x 8-bit) provides ample storage for critical data.
  • Access Time: 70ns access time ensures fast data retrieval, suitable for high-performance applications.
  • Nonvolatile Technology: Data is maintained without power using the internal lithium energy source and a self-contained energy source and control circuitry, which constantly monitors VCC for an out-of-tolerance condition.
  • Automatic Write Protection: When VCC falls below the minimum VCC threshold, the device write-protects itself, ensuring data integrity during power loss.
  • High Reliability: Endurance of at least 1,000,000 write cycles and data retention of over 10 years.
  • Industrial Temperature Range: Rated for operation between -40°C and +85°C, making it suitable for use in harsh environments.
  • Package: Provided in a 28-pin, 600-mil DIP (DS1230AB) package for easy integration into a variety of circuit designs.

Applications

The DS1230AB-70IND+ is designed for applications that require fast and reliable nonvolatile memory. Its rugged design and extended temperature range make it suitable for industrial control systems, utility meters, medical equipment, and other applications where data integrity and system uptime are critical.

Easy Integration

Integration into existing designs is simplified, thanks to the pin compatibility with standard static RAMs. This allows designers to upgrade their systems with nonvolatile memory without the need to redesign the power supply or make significant PCB changes.

About Maxim Integrated

Maxim Integrated develops innovative analog and mixed-signal products and technologies to make systems smaller and smarter, with enhanced security and increased energy efficiency. Products from Maxim Integrated are used in a wide range of applications, including automotive, industrial, healthcare, mobile consumer, and cloud data centers.

You May Also Be Interested in

Samsung
SRAM 16MBit
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess