EN
  • EN
  • DE

HSP205

Part No HSP205
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL SIDE 79X20X0.8" GREY 1/PR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Panel, Side
Color Gray
Material Metal, Steel
For Use With/Related Products HME Series
Ventilation Non-Vented
Win Source Part Number 1101161-HSP205
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSP205 CAD Model

Description

The HSP205 is a rack panel manufactured by Hammond Manufacturing. It is a component typically used in server racks, communication racks and other similar electronic equipment mounting systems.

Applications:

  • Server Racks: Provides mounting space and organization for servers and related equipment.
  • Communication Racks: Used in telecommunications infrastructure for mounting network devices.
  • Audio/Video Racks: Used in studios and entertainment facilities for mounting audio and video equipment.
  • Data Centers: Provides a structured and organized way to manage equipment.
  • Industrial Control Systems: Mounting interface for control and automation components.

Features:

  • Standard Rack Width: Designed to fit standard 19-inch racks.
  • Mounting Holes: Pre-drilled holes for easy equipment installation.
  • Steel Construction: Provides durability and strength.
  • Black Finish: Offers a professional and aesthetically pleasing appearance.
  • Ventilation Options: May include perforations or slots for improved airflow.
  • Hammond Manufacturing Quality: Known for reliable and durable rack components.

Benefits:

  • Easy Installation: Simplifies the process of mounting equipment in racks.
  • Improved Organization: Creates a structured and organized rack environment.
  • Enhanced Cooling: Ventilation options help improve airflow and prevent overheating.
  • Durable Construction: Withstands the rigors of demanding environments.
  • Professional Appearance: Adds a polished look to rack installations.

Additional Details:

The HSP205 rack panel from Hammond Manufacturing provides a versatile and reliable solution for mounting equipment in standard 19-inch racks. Its steel construction and black finish offer durability and a professional appearance. Pre-drilled mounting holes simplify installation, and ventilation options help improve airflow. This rack panel is an essential component for organizing and managing equipment in server rooms, data centers, and other rack-based systems. Depending on the specific model, it may include additional features, such as cable management options or grounding points. Always refer to the manufacturer's specifications for detailed information on dimensions, load capacity, and other technical details. Consider additional Hammond rack accessories for a complete rack solution.

You May Also Be Interested in

Hammond Manufacturing
Operator Interface Enclosure 20 in. H x 24 in. W Steel
Need more? Email Us
Hammond Manufacturing
SWING FRAME / Swing Frame, Black
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 21X19X0.13" BLACK / Aluminum Rack Panel, Black
Need more? Email Us
Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 19X3.5X0.06" BLACK / Metal, Steel Panel, Front 19.000" L x 3.470" W x 0.060" H (482.60mm x 88.14mm x 1.52mm) Black
Need more? Email Us
Hammond Manufacturing
PANEL INNER 17X9" WHITE
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 63X27X0.8" BE/GY 1/PR
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK
Need more? Email Us
Hammond Manufacturing
DESK COVER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $526.8967 $526.8967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess