EN
  • EN
  • DE

PTN3460IBS/F2MP

Part No PTN3460IBS/F2MP
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications LVDS
Voltage - Supply 3.3V
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (7x7)
Mounting SMD (SMT)
Base Product Number PTN3460
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-15393-6,568-15393-2,568-15393-1,PTN3460IBS/F2MP-ND,935307225528
Standard Package 2,000
Win Source Part Number 1030733-PTN3460IBS/F2MP
Ultra Librarian 3D Model Ultra Librarian PTN3460IBS/F2MP CAD Model

Description

NXP PTN3460IBS/F2MP - DisplayPort to LVDS Bridge

The PTN3460IBS/F2MP by NXP Semiconductors is a high-performance, DisplayPort to LVDS bridge device that enables connectivity between a DisplayPort (DP) source and a Low Voltage Differential Signaling (LVDS) display panel. It is designed to meet the needs of modern multimedia applications, providing a seamless interface for video and audio transmission.

Key Features:

  • DisplayPort 1.2 Compliant: The device supports a DisplayPort 1.2 input with a high bit rate of up to 5.4 Gbps, ensuring compatibility with the latest multimedia sources.
  • LVDS Interface: The bridge translates signals to a dual-channel LVDS output, capable of driving large display panels with resolutions up to Full HD (1920x1080) or WUXGA (1920x1200).
  • EDID Support: The PTN3460IBS/F2MP comes with an integrated EDID ROM, simplifying display detection and configuration.
  • Color Depth: It supports color depths of 6, 8, and 10 bits per color, providing a wide range of colors and delivering high-quality visual experiences.
  • Audio Support: The device also carries audio data, offering an integrated audio decoder that is capable of handling LPCM audio formats.
  • Power Management: Advanced power management features, including low standby power, make it an energy-efficient choice for portable and embedded applications.
  • Compact Package: Housed in a compact HVQFN-56 package, it is suited for applications where space is a premium.

Applications:

The NXP PTN3460IBS/F2MP is ideal for a range of applications, including:

  • Notebook and PC monitors
  • Industrial and medical displays
  • Digital signage and advertising displays
  • Televisions and home entertainment systems

With its ability to bridge the gap between the latest DisplayPort technology and traditional LVDS displays, the PTN3460IBS/F2MP from NXP provides a flexible and efficient solution for upgrading existing display infrastructure or designing new, cutting-edge visual systems.

You May Also Be Interested in

HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2423 $56.2115
11+ $9.2245 $101.4695
17+ $8.9362 $151.9154
24+ $8.6480 $207.5520
30+ $8.3597 $250.7910
41+ $7.4949 $307.2909
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,248 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess