EN
  • EN
  • DE

DAC8742HPBSR

Part No DAC8742HPBSR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications HART Modem
Interface SPI, UART
Voltage - Supply 2.7V ~ 5.5V
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting Type Surface Mount
Base Product Number DAC8742
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352675-DAC8742HPBSR
Ultra Librarian 3D Model Ultra Librarian DAC8742HPBSR CAD Model

Description

The DAC8742HPBSR from Texas Instruments is a state-of-the-art digital-to-analog converter (DAC) that caters to a broad spectrum of industrial applications, including process control, automation, and motor control systems. This precision DAC is designed to provide reliable and high-performance analog output, translating digital values into a corresponding analog voltage or current with exceptional accuracy and stability.

Key Features:

  • High Resolution: The DAC8742HPBSR boasts a 16-bit resolution, offering fine granularity and precise control over the analog output, which is essential for sensitive industrial processes.
  • Integrated Features: This DAC includes an on-chip voltage reference and output amplifier, simplifying the design by reducing the need for external components. This integration helps in achieving a compact and efficient system design.
  • Programmable Voltage and Current Outputs: It is capable of providing both voltage and current outputs, making it versatile for different types of loads and interfaces. The output range is programmable, allowing users to tailor the device to specific application requirements.
  • Thermal and Overcurrent Protection: The DAC8742HPBSR is designed with built-in thermal and overcurrent protection features, safeguarding the device and the system it is part of from potential damage due to excessive heat or current conditions.
  • HART Modem Interface: It is equipped with a HART (Highway Addressable Remote Transducer) modem interface, which facilitates communication over existing 4-20mA signal loops, making it ideal for industrial communication systems.
  • Robust Communication: The device supports SPI and HART protocols for digital communication, ensuring robust and reliable data transfer between the DAC and the microcontroller.

Applications:

The DAC8742HPBSR is suitable for a variety of industrial applications, including:

  • Process Control Systems
  • Industrial Automation
  • Motor Control
  • Smart Transmitters
  • Programmable Logic Controllers (PLCs)

With its high resolution, integrated features, and protection mechanisms, the DAC8742HPBSR from Texas Instruments is an excellent choice for engineers and designers looking to implement a high-quality DAC solution in their industrial systems.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0238 $56.0952
9+ $11.5067 $103.5603
14+ $11.1471 $156.0594
19+ $10.7875 $204.9625
24+ $10.4279 $250.2696
33+ $9.3492 $308.5236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess