EN
  • EN
  • DE

UJA1169ATK/F/3

Part No UJA1169ATK/F/3
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Series -
Package Bulk
Product Status Active
Applications System Basis Chip
Interface CAN
Voltage - Supply 5V
Package / Case 20-VFDFN Exposed Pad
Supplier Device Package 20-HVSON (3.5x5.5)
Mounting Type Surface Mount
Base Product Number UJA1169
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352632-UJA1169ATK/F/3
Ultra Librarian 3D Model Ultra Librarian UJA1169ATK/F/3 CAD Model

Description

Product Overview: UJA1169ATK/F/3 by NXP

The UJA1169ATK/F/3 is a robust, high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of the Mini High-Speed CAN System Basis Chip (SBC) family and is engineered to provide a comprehensive solution for automotive applications requiring Controller Area Network (CAN) communication capabilities.

Key Features

  • High-Speed CAN Interface: The UJA1169ATK/F/3 supports the high-speed CAN protocol (ISO 11898-2) with data rates up to 1 Mbps, enabling fast and reliable communication within the vehicle's network.
  • Voltage Regulation: This IC includes an integrated voltage regulator that provides a stable supply voltage for the microcontroller and other peripherals, improving overall system reliability.
  • Power Saving Modes: With multiple power-saving modes, including a Sleep and Standby mode, the UJA1169ATK/F/3 is designed to reduce power consumption, making it suitable for battery-powered applications.
  • Protection Features: It comes equipped with a range of protection features such as thermal protection, voltage monitoring, and fail-safe operation to ensure the longevity and safe operation of the system.
  • Transceiver Functionality: The device integrates a CAN transceiver, which translates the logic signals from the CAN controller to CAN bus levels and vice-versa, simplifying the design and reducing component count.

Applications

The UJA1169ATK/F/3 is ideal for various automotive applications, including body control modules, gateway modules, powertrain systems, and various sensors and actuators that require robust CAN communication. Its resilient design and advanced features make it well-suited for the harsh environments typically found in automotive contexts.

Quality and Reliability

NXP's commitment to quality ensures that the UJA1169ATK/F/3 meets the stringent requirements of the automotive industry. The IC is designed for operation over a wide temperature range and is subjected to rigorous testing to guarantee performance under extreme conditions.

By integrating the UJA1169ATK/F/3 into your automotive systems, you can expect a reliable, high-speed communication network that enhances vehicle performance and safety while minimizing power consumption.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7996 $54.5972
16+ $6.3997 $102.3952
25+ $6.1997 $154.9925
34+ $5.9997 $203.9898
44+ $5.7997 $255.1868
58+ $5.1997 $301.5826
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess