EN
  • EN
  • DE

SN74AVC1T45DCKRE4

Part No SN74AVC1T45DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SC70-6 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74AVC1T45
Other Names 296-52714-2,296-52714-1,SN74AVC1T45DCKRE4,296-52714-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256066-SN74AVC1T45DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74AVC1T45DCKRE4 CAD Model

Description

SN74AVC1T45DCKRE4: Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs

The SN74AVC1T45DCKRE4 is a versatile, single-bit, dual-supply bus transceiver from Texas Instruments designed to address the need for transferring data between two different voltage domains. This transceiver is part of the AVC family, known for its low-power consumption and high-speed operation, making it an ideal choice for interfacing between mismatched voltage systems in modern electronic applications.

The device supports bidirectional voltage-level translation and signal buffering with the capability to operate at different logic voltage levels on the A and B ports. This feature allows the SN74AVC1T45DCKRE4 to convert logic levels ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, providing the flexibility needed for multi-voltage systems or battery-operated applications.

One of the key attributes of the SN74AVC1T45DCKRE4 is its low on-state resistance, which reduces signal distortion and ensures high signal integrity. Additionally, the device is equipped with 3-state outputs, which means it can be placed in a high-impedance state, effectively disconnecting the output from the circuit and minimizing power consumption when not in use.

The transceiver's small footprint is encapsulated in a 6-pin SC70 (DCK) package, making it suitable for space-constrained applications. The SN74AVC1T45DCKRE4 also boasts excellent ESD protection, ensuring robustness and reliability in harsh electrical environments.

For ease of use, the device includes a direction-control (DIR) input that determines the data flow direction, and an output-enable (OE) input that can disable the output to allow for multiple devices to share a common data line. Furthermore, the SN74AVC1T45DCKRE4 is designed to prevent data contention with its bus-hold circuitry, which maintains the last known state of the line when no input is present.

With its combination of features, the SN74AVC1T45DCKRE4 from Texas Instruments is an excellent choice for designers looking to facilitate communication between systems operating at different voltage levels while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
350+ $0.2872 $100.5200
545+ $0.2775 $151.2375
775+ $0.2581 $200.0275
1,010+ $0.2484 $250.8840
1,260+ $0.2387 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,310 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess