EN
  • EN
  • DE

PI4ULS3V302XVEX

Part No PI4ULS3V302XVEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2)
Manufacturer Diodes Incorporated
Series ULS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN
Case / Package 8-UDFN (1.6x1.2)
Family Name PI4ULS3V302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1134-PI4ULS3V302XVEXTR, PI4ULS3V302XVEXDKR, 1134-PI4ULS3V302XVEXCT, PI4ULS3V302XVEXCT, PI4ULS3V302XVEXTR, -PI4ULS3V302XVEXTR, -PI4ULS3V302XVEXDKR, -PI4ULS3V302XVEXCT, 1134-PI4ULS3V302XVEXDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930461-PI4ULS3V302XVEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V302XVEX CAD Model

Description

Diodes Incorporated PI4ULS3V302XVEX: High-Speed Logic Level Translator

The PI4ULS3V302XVEX from Diodes Incorporated is a versatile, high-speed, bidirectional logic level translator designed for applications that require seamless voltage level translation between different logic level devices. This component is essential for interfacing devices operating at different voltage levels, ensuring compatibility and protecting sensitive components from potential damage due to mismatched voltage levels.

With its dual-supply operation, the PI4ULS3V302XVEX allows for translation between voltages as low as 1.2V and as high as 3.6V, making it suitable for a wide range of applications including mobile phones, PDAs, GPS systems, and other portable electronic devices. Its bidirectional nature means that it can translate signals in both directions, from A port to B port and vice versa, without the need for direction control signals, simplifying design and reducing component count.

The device features a 3-bit configuration, which allows for the translation of three signals simultaneously, providing efficiency and saving space on the PCB. The high-speed nature of the PI4ULS3V302XVEX ensures minimal propagation delay, making it ideal for high-speed interfaces such as SPI, I2C, and other serial communication protocols.

Furthermore, the PI4ULS3V302XVEX comes in a compact X2-DFN1410-6 package, which is not only space-saving but also offers excellent thermal performance. Its operational temperature range of -40°C to +85°C guarantees reliable performance across various environmental conditions. Additionally, the device is fully specified for partial-power-down applications using Ioff, which ensures that the input circuit is disabled when the power is off, preventing damaging backflow current through the device.

Overall, the PI4ULS3V302XVEX is a highly reliable and efficient solution for systems that require logic level translation. Its high-speed operation, wide voltage range compatibility, and compact form factor make it a valuable component for designers looking to create interoperable systems within multi-voltage environments.

You May Also Be Interested in

ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4580 $59.5400
310+ $0.3758 $116.4980
480+ $0.3641 $174.7680
660+ $0.3523 $232.5180
850+ $0.3406 $289.5100
1,135+ $0.3054 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess