EN
  • EN
  • DE

PI4ULS3V504AZMAEX

Part No PI4ULS3V504AZMAEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR BIDIR 12UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)
Manufacturer Diodes Incorporated
Series ULS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFQFN
Case / Package 12-UQFN (1.7x2)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930463-PI4ULS3V504AZMAEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V504AZMAEX CAD Model

Description

Introducing the PI4ULS3V504AZMAEX from Diodes Incorporated

The PI4ULS3V504AZMAEX is a high-performance, low-voltage, 4-bit bidirectional voltage-level translator designed for the interconnection of two circuits operating at different voltage levels. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, this product addresses the need for system-level translation solutions between incompatible I/Os and MCUs.

This voltage-level translator operates between 1.65V and 3.6V on both the A and B ports, providing the flexibility to interface devices operating at different voltage domains. The PI4ULS3V504AZMAEX is specifically designed to work with the I2C-bus and SMBus, which makes it an ideal choice for applications requiring I2C-bus/SMBus bidirectional voltage-level translation, including serial EEPROMs, digital sensors, and other I2C-compatible devices.

One of the key features of the PI4ULS3V504AZMAEX is its bidirectional voltage translation without the need for a direction pin. This feature simplifies circuit design and reduces board space by eliminating the need for additional components. The device's low standby current further enhances its suitability for battery-powered applications where power conservation is critical.

The PI4ULS3V504AZMAEX is offered in a compact, lead-free, RoHS-compliant, 12-pin TSSOP package, which ensures minimal footprint on PCBs and is suitable for automated assembly processes. Its operating temperature range from -40°C to +85°C guarantees reliable performance across various environmental conditions.

With its robust ESD protection and latch-up performance, the PI4ULS3V504AZMAEX is designed to withstand harsh electrical environments, making it a reliable choice for high-integrity applications. Whether it's for mobile devices, personal electronics, or industrial automation, the PI4ULS3V504AZMAEX from Diodes Incorporated provides a seamless and efficient solution for voltage-level translation needs.

For designers looking for a versatile, reliable, and easy-to-use voltage-level translator, the PI4ULS3V504AZMAEX offers an excellent option that combines performance with practicality, ensuring seamless integration into a wide range of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7270 $58.1600
195+ $0.5966 $116.3370
300+ $0.5779 $173.3700
415+ $0.5593 $232.1095
535+ $0.5407 $289.2745
715+ $0.4846 $346.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess