EN
  • EN
  • DE

PI4ULS5V108ZBAEX

Part No PI4ULS5V108ZBAEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description INTERFACE ULS V-QFN4525-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-VQFN (2.5x4.5)
Manufacturer Diodes Incorporated
Series ULS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (2.5x4.5)
Family Name PI4ULS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4ULS5V108ZBAEXDITR, PI4ULS5V108ZBAEXDICT, PI4ULS5V108ZBAEXDIDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930465-PI4ULS5V108ZBAEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS5V108ZBAEX CAD Model

Description

Product Overview: PI4ULS5V108ZBAEX from Diodes Incorporated

The PI4ULS5V108ZBAEX is a high-performance, 8-bit configurable dual-supply bidirectional level translator from Diodes Incorporated. It is designed to interface between low-voltage digital logic circuits and higher voltage digital logic circuits. This level translator is an ideal solution for applications that require the transfer of data across different voltage domains, such as interfacing between microcontrollers and peripherals with different operating voltages.

Key Features

  • Versatile Voltage Translation: The device can translate signals between 1.8V to 5.5V on the VCCA side and 2.5V to 5.5V on the VCCB side, making it highly adaptable to various systems.
  • High-Speed Operation: With its capability to support up to 100MHz up-translation and more than 100Mbps down-translation, it is suitable for high-speed applications including SPI, I2C, and other serial interfaces.
  • Low Standby Current: Power consumption is minimal during standby, making it suitable for battery-operated devices.
  • Flow-Through Design: The pinout design minimizes signal distortion, ensuring reliable data transfer.
  • ESD Protection: Integrated ESD protection circuitry shields the device from electrostatic discharges, ensuring robustness and longevity.

Applications

The PI4ULS5V108ZBAEX is versatile and can be used in a wide range of applications, including:

  • Mobile Devices
  • Notebooks, Desktops, and Servers
  • Consumer Electronics
  • Networking and Telecommunications Equipment
  • Industrial Control Systems

Product Specifications

This level translator comes in a 20-pin TSSOP package, offering a compact footprint for space-constrained applications. The device also features an enable (OE) input that can disable the output stage, allowing the connected I/O ports to enter a high-impedance state, which is particularly useful during power-up or power-down sequences.

With its robust design and compatibility with I2C, SMBus, and PMBus protocols, the PI4ULS5V108ZBAEX stands out as a reliable solution for seamless voltage level translation in mixed-voltage digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7814 $50.7910
160+ $0.6411 $102.5760
245+ $0.6211 $152.1695
335+ $0.6011 $201.3685
435+ $0.5810 $252.7350
580+ $0.5209 $302.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess