EN
  • EN
  • DE

PI4ULS3V16ZFEX

Part No PI4ULS3V16ZFEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)
Manufacturer Diodes Incorporated
Series ULS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-WFQFN Exposed Pad
Case / Package 56-TQFN (11x5)
Family Name PI4ULS3V16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930459-PI4ULS3V16ZFEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V16ZFEX CAD Model

Description

Introducing the PI4ULS3V16ZFEX from Diodes Incorporated

The PI4ULS3V16ZFEX is a high-performance, 16-bit, 2-port bus switch from Diodes Incorporated, designed to provide seamless connectivity and signal integrity in a variety of applications. This advanced switch is built for systems that require low on-resistance, low capacitance, and high bandwidth to maintain signal integrity while providing isolation and protection.

With a bidirectional operation from 1.65V to 3.6V, the PI4ULS3V16ZFEX is versatile and can be used in a wide range of applications, from mobile and portable devices to high-speed data communication systems. Its compatibility with various voltage levels makes it suitable for interfacing between different logic levels, ensuring smooth communication between devices operating at different voltages.

Key Features of the PI4ULS3V16ZFEX

  • Low On-Resistance: The switch features a low on-state resistance of typically 5Ω, which minimizes signal distortion and voltage drop, ensuring high-quality signal transmission.
  • High Bandwidth: With up to 500MHz bandwidth, this switch is capable of supporting high-speed data lines, making it ideal for applications that require fast data transfer rates.
  • Low Power Consumption: The device is designed for energy efficiency, with ultra-low quiescent power dissipation, which is critical for battery-operated devices.
  • Switching Speed: Fast switching speeds enable the PI4ULS3V16ZFEX to keep up with the demands of high-performance systems, minimizing delays and improving system responsiveness.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the switch against damage from static electricity, ensuring reliability and longevity.

The PI4ULS3V16ZFEX comes in a compact, lead-free, RoHS-compliant, 56-pin TQFN (Thin Quad Flat No-Lead) package, which saves valuable board space while providing excellent thermal performance. This makes it an excellent choice for space-constrained applications where performance cannot be compromised.

Whether you're designing the next generation of smartphones, working on high-speed data communication infrastructure, or developing sophisticated portable electronics, the PI4ULS3V16ZFEX from Diodes Incorporated is engineered to meet your needs with precision, efficiency, and reliability.

Explore the possibilities and enhance your designs with the cutting-edge performance of the PI4ULS3V16ZFEX.

You May Also Be Interested in

STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess