EN
  • EN
  • DE

TMS320C5533AZHHA05

Part No TMS320C5533AZHHA05
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART
Clock Rate 50MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 128kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-TMS320C5533AZHHA05,TMS320C5533AZHHA05-ND,-296-30042-ND,296-30042,TEXTISTMS320C5533AZHHA05
Standard Package 160
Win Source Part Number 1100457-TMS320C5533AZHHA05
Ultra Librarian 3D Model Ultra Librarian TMS320C5533AZHHA05 CAD Model

Description

The TMS320C5533AZHHA05 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient data processing capabilities and low-power consumption. This DSP is part of the TMS320C5000™ series, which is designed to meet the demands of high-fidelity audio and real-time signal processing applications.

Key Features

  • Advanced Processing Core: The TMS320C5533 features a 32-bit fixed-point DSP core, capable of executing up to 200 million instructions per second (MIPS) at a clock rate of 100MHz, providing robust computational power for complex algorithms.
  • Low Power Consumption: This DSP is optimized for low-power operation, making it ideal for portable and battery-powered devices. It includes power-saving features such as multiple power-down modes and a dynamically controlled performance level.
  • On-Chip Memory: Equipped with integrated memory, the TMS320C5533 includes 320KB of RAM and 256KB of ROM, reducing the need for external memory components and simplifying system design.
  • Rich Peripherals: A wide array of peripherals enhances the DSP's functionality, including serial ports for audio and data communication, timers, and a Direct Memory Access (DMA) controller that streamlines data transfer with minimal CPU intervention.
  • Development Support: Texas Instruments provides extensive development support for the TMS320C5533AZHHA05 with software tools, reference designs, and a supportive community, facilitating rapid prototyping and product development.

Applications

The TMS320C5533AZHHA05 is suitable for a variety of applications where efficient signal processing is crucial. These include:

  • Audio processing and effects
  • Voice recognition and synthesis
  • Instrumentation and measurement
  • Medical imaging and diagnostics
  • Wireless communication devices

With its combination of performance, power efficiency, and integrated features, the TMS320C5533AZHHA05 DSP from Texas Instruments is an excellent choice for designers looking to create sophisticated signal processing solutions in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess