EN
  • EN
  • DE

LM98511CCMTDX/NOPB

Part No LM98511CCMTDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DIGITAL COPIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Win Source Part Number 138593-LM98511CCMTDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM98511CCMTDX/NOPB CAD Model

Description

The LM98511CCMTDX/NOPB is an innovative, high-performance product from Texas Instruments, a leading global semiconductor company.

This device is a part of the company's extensive array of integrated circuits that are designed to cater to a wide range of applications, including power management, signal chain, and more.

The LM98511CCMTDX/NOPB is an advanced, 14-bit, 65 MSPS (mega-samples per second) analog-to-digital converter (ADC) that is designed to offer superior functionality and performance.

This device is a key component in many digital systems as it converts analog signals into digital data, enabling the processing and interpretation of information from the real world in digital systems.

  • High-Speed Performance: With a sampling rate of 65 MSPS, it can effectively handle high-frequency signals, making it an ideal choice for applications that require quick and precise conversion of analog signals into digital form.
  • 14-bit Resolution: This device also offers a 14-bit resolution, which means it can provide a higher degree of accuracy and precision in its conversions, thereby ensuring the reliability of the data.
  • Differential Input: The LM98511CCMTDX/NOPB is designed with a differential input, which helps in minimizing common-mode noise. This feature is crucial in applications where signal integrity is paramount.
  • Low Power Consumption: This device also has a low power consumption, making it an energy-efficient choice for various applications.
  • Small Form Factor: The LM98511CCMTDX/NOPB is housed in a compact, 48-pin VQFN (Very thin Quad Flat No-Lead) package. This small form factor allows for easy integration into various types of electronic systems, making it a versatile choice for designers and engineers.
  • RoHS Compliant: The LM98511CCMTDX/NOPB is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess