EN
  • EN
  • DE
Part No 4430
Manufacturer Adafruit Industries LLC
Catalog Maker/DIY, Educational
Description INDUCTIVE CHARGE KIT 5V 1.3A MAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Educational Kits
Mfr Adafruit Industries LLC
Series AdaBox
Package Bulk
Product Status Active
Kit Type RF
Main Purpose Wireless Charging Kit
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 546032-4430
Ultra Librarian 3D Model Ultra Librarian 4430 CAD Model

Description

The 546032-4430 is a wireless charging kit from the AdaBox series by Adafruit Industries LLC. This kit is designed for maker and DIY enthusiasts who want to explore the possibilities of wireless charging technology.

  • Category: Maker/DIY, Educational - Educational Kits
  • Package: bulk with 1 piece
  • Status: active product
  • Suitable for: individuals who want to experiment with RF (radio frequency) technology
  • Moisture Sensitivity Level (MSL): 1 (unlimited shelf life)
  • MCU/MPU boards: not included
  • Design: easy-to-use

You May Also Be Interested in

389
Adafruit Industries LLC
MINI REMOTE CONTROL
Need more? Email Us
Pololu Corporation
ZUMO 2040 OLED W/50:1 HP MTRS
Lowest to $0.2933
Adafruit Industries LLC
PYPORTAL PYNT CIRCUITPYTHON 2.4"
Need more? Email Us
Adafruit Industries LLC
CIRCUITPYTHON FOR BEGINNERS BOOK
Lowest to $5.0069
Pololu Corporation
ROMI CHASSIS BASE PLATE - BLACK
Lowest to $0.4619
Pololu Corporation
ZUMO 2040 OLED KIT (NO MTRS)
Need more? Email Us
Adafruit Industries LLC
TENSORFLOW LITE FOR MICROCONTROL
Need more? Email Us
AAR
Global Specialties
AAR EDUCATIONL ARDUINO ROBOT KIT
Need more? Email Us
Adafruit Industries LLC
MINI AD BLOCKING PI-HOLE KIT WIT
Lowest to $62.0454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess