EN
  • EN
  • DE

SN74ALVCH32501KR

Part No SN74ALVCH32501KR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 36-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 114-LFBGA
Supplier Device Package 114-BGA MICROSTAR (16x5.5)
Base Product Number 74ALVCH32501
Other Names 2156-SN74ALVCH32501KR-TITR,296-6282-2,296-6282-1,-296-6282-1,2156-SN74ALVCH32501KR,296-6282-1R,-296-6282-1R,296-6282-2R,TEXTISSN74ALVCH32501KR,-296-6282-1,-SN74ALVCH32501KRR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255965-SN74ALVCH32501KR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH32501KR CAD Model

Description

Product Overview: SN74ALVCH32501KR

The SN74ALVCH32501KR is a versatile and high-performance Universal Bus Driver (UBD) manufactured by Texas Instruments, designed to cater to the demanding requirements of high-speed bus interface applications. This device is part of the advanced ALVCH series, which is known for its low-voltage operation and high-speed data transfer capabilities.

Key Features

  • Bus-Hold Data Inputs: The SN74ALVCH32501KR comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • High-Speed Data Transfer: With a data transfer rate that meets or exceeds the requirements of high-speed memory interfaces, this device ensures efficient communication between connected components.
  • Low-Voltage Operation: Operating at a nominal voltage of 2.5V or 3.3V, the SN74ALVCH32501KR is optimized for low-power applications, helping to conserve energy and reduce heat dissipation.
  • Wide Bus Compatibility: The device supports a variety of bus standards, making it an excellent choice for interfacing with different types of digital systems.

Applications

Due to its robust design and high-speed performance, the SN74ALVCH32501KR is suitable for a broad range of applications, including:

  • Memory Interface Circuits
  • Data Communication Systems
  • Networking Hardware
  • High-Speed Data Acquisition
  • Server and Telecommunications Infrastructure

Environmental and Quality Certifications

The device is compliant with industry standards for environmental sustainability and quality, ensuring reliability and performance under various conditions:

  • Lead-Free and RoHS Compliant
  • Green Product (GP) designation

Package and Availability

The SN74ALVCH32501KR is available in a 96-pin BGA (Ball Grid Array) package, providing a compact footprint for space-constrained applications. It is also available in tape and reel packaging, facilitating efficient assembly during the manufacturing process.

For detailed specifications, technical documentation, and ordering information, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3465 $50.7720
20+ $5.2074 $104.1480
30+ $5.0446 $151.3380
41+ $4.8819 $200.1579
53+ $4.7192 $250.1176
71+ $4.2310 $300.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 353 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess