EN
  • EN
  • DE

THS770006IRGET

Part No THS770006IRGET
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description Broadband, Fully-Differential, 14-/16-Bit ADC DRIVER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1267265-THS770006IRGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS770006
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS770006IRGET CAD Model

Description

The Texas Instruments THS770006IRGET is a high-performance, fully-differential amplifier designed to deliver precision and speed in a compact, integrated solution. This amplifier is well-suited for a variety of applications, including medical instrumentation, professional audio equipment, and high-speed data acquisition systems. With its exceptional signal fidelity and low distortion, the THS770006IRGET is a reliable choice for engineers and designers seeking to enhance the performance of their electronic systems.

Key Features

  • Wide Bandwidth: The THS770006IRGET offers a wide bandwidth of 720 MHz at a gain of +2, which allows for accurate and rapid signal processing, making it ideal for high-speed applications.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -85 dBc, the device ensures minimal signal alteration, providing a clean and precise output.
  • High Output Current: This amplifier can deliver a high output current, making it capable of driving a wide range of loads effectively.
  • Single-Supply Operation: It is designed to operate from a single +5 V supply, simplifying power management in various system designs.
  • Flexible Gain Configuration: The THS770006IRGET can be configured for various gain settings, allowing for customization according to specific application needs.

Applications

The versatility of the THS770006IRGET makes it a suitable component for numerous applications. Its high-speed performance is perfect for ADC drivers, video and communication systems, and test and measurement equipment. Additionally, its precision characteristics make it an excellent choice for medical imaging and professional audio, where signal integrity is paramount.

Quality and Reliability

As with all Texas Instruments products, the THS770006IRGET is manufactured to meet high standards of quality and reliability. It is available in a compact QFN-24 package, which ensures a minimal footprint on the PCB while providing robust performance. Designers can rely on the THS770006IRGET for consistent operation and long-term durability in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7911 $58.7466
13+ $8.0338 $104.4394
20+ $7.7827 $155.6540
27+ $7.5317 $203.3559
35+ $7.2806 $254.8210
46+ $6.5274 $300.2604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess