EN
  • EN
  • DE

SN74LVTH16835DLR

Part No SN74LVTH16835DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74LVT
Other Names TEXTISSN74LVTH16835DLR,2156-SN74LVTH16835DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255932-SN74LVTH16835DLR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16835DLR CAD Model

Description

Product Overview: SN74LVTH16835DLR by Texas Instruments

The SN74LVTH16835DLR is a high-performance, 18-bit universal bus driver designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This integrated circuit is part of the LVTH family, which stands for Low-Voltage Translator with Bus-Hold. It is specifically engineered to address the needs of high-speed memory drivers, buffer drivers, and act as an interface between disparate voltage buses.

Key Features:

  • Low-Voltage Technology: The device operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage logic without the need for additional level shifters.
  • High Drive Capability: With the ability to drive ±64 mA at 3.3 V, the SN74LVTH16835DLR can effectively drive heavy loads, ensuring robust signal integrity.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • 3-State Outputs: The outputs can be put in a high-impedance state, which is essential for shared data lines and bus-oriented systems.
  • Flow-Through Architecture: This design optimizes the PCB layout by facilitating easy routing of data lines from the microprocessor or memory to the bus pins.

Technical Specifications:

  • Logic Type: Universal Bus Driver
  • Number of Bits per Element: 18
  • Number of Elements: 1
  • Output Type: 3-State
  • Mounting Type: Surface Mount
  • Package / Case: 56-BSSOP (0.295", 7.50mm Width)
  • Operating Temperature: -40°C to 85°C

With its combination of speed, power efficiency, and robustness, the SN74LVTH16835DLR is an ideal choice for a wide range of applications, including servers, telecommunications, computing, and industrial equipment. Its surface mount design in a slim BSSOP package ensures a compact footprint on the PCB, which is crucial for modern high-density electronic devices. The operating temperature range of -40°C to 85°C allows for reliable performance in extreme environments, making it a versatile component for various challenging applications.

Overall, the SN74LVTH16835DLR from Texas Instruments represents a blend of advanced technology, reliability, and functionality, making it a go-to solution for designers looking to enhance their system's performance with a high-quality, efficient bus driver IC.

You May Also Be Interested in

Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess