EN
  • EN
  • DE

SN74ALVCHR16409LR

Part No SN74ALVCHR16409LR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCHR
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Exchanger
Number of Circuits 9-Bit, 4-Port
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names -SN74ALVCHR16409LRR,2156-SN74ALVCHR16409LR-TITR,-296-6291-1,-296-6291-1,-74ALVCHR16409LRG4,296-6291-6,296-6291-1R,296-6291-2,-74ALVCHR16409LRG4R,296-6291-1,296-6291-2R,TEXTISSN74ALVCHR16409LR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255948-SN74ALVCHR16409LR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR16409LR CAD Model

Description

The SN74ALVCHR16409LR is a high-performance, 16-bit registered transceiver from Texas Instruments designed to address the needs of high-speed bidirectional communication between data buses. This integrated circuit is part of the Advanced Low-Voltage CMOS (ALVC) family, which offers a compelling mix of low power consumption and high data throughput capabilities.

Key Features

  • Voltage Range: Operates at 2.5V to 3.3V, making it suitable for low-voltage applications that require minimal power consumption.
  • High-Speed Data Transfer: Provides a data transfer rate that is suitable for backplane or bus interface applications, ensuring efficient communication between multiple data points.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Flow-Through Architecture: Optimizes the PCB layout by facilitating easy routing of data lines.
  • 3-State Outputs: Includes outputs that can be placed in a high-impedance state, thus allowing for bus arbitration without contention or data corruption.

Applications

The SN74ALVCHR16409LR is versatile and can be used in a range of applications, including:

  • Memory Interfacing
  • Data Communication Systems
  • Networking Equipment
  • High-Speed Backplane Interconnects
  • Microprocessor or Microcontroller Extension

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALVCHR16409LR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliable performance in a wide range of environmental conditions.

Ordering Information

The SN74ALVCHR16409LR comes in a variety of packaging options to fit different assembly processes and applications. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess