EN
  • EN
  • DE

SN74ALVCF162834GR

Part No SN74ALVCF162834GR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCF
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Driver, CMOS
Number of Circuits 18-Bit
Current - Output High, Low 18mA, 18mA
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SN74ALVCF
Other Names 74ALVCF162834GRG4,74ALVCF162834GRE4,-74ALVCF162834GRG4R,74ALVCF162834GRE4,-74ALVCF162834GRG4,TEXTISSN74ALVCF162834GR,-74ALVCF162834GRE4R,74ALVCF162834GRG4,296-13628-1,-74ALVCF162834GRE4,296-13628-2,-296-13628-1,-SN74ALVCF162834GRR,296-13628-6,2156-SN74ALVCF162834GR-TITR,-296-13628-1,2156-SN74ALVCF162834GR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255984-SN74ALVCF162834GR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCF162834GR CAD Model

Description

The SN74ALVCF162834GR is a high-performance, 18-bit universal bus driver designed by Texas Instruments, crafted to cater to the demanding requirements of high-speed data transmission systems. This integrated circuit is part of the ALVCF family, which is recognized for its low-voltage operation and low power consumption, making it an ideal choice for power-sensitive applications.

Key Features

  • High-Speed Data Transfer: The SN74ALVCF162834GR ensures swift data movement with minimal propagation delay, which is crucial for synchronous communication in advanced computing systems.
  • Low-Voltage Operation: Operating at a nominal voltage of 2.5V or 3.3V, this device supports mixed-voltage systems, providing design flexibility and energy efficiency.
  • Bus-Hold Data Inputs: With bus-hold data inputs, the device eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Flow-Through Architecture: The pinout of the SN74ALVCF162834GR is designed for optimal signal flow, which minimizes signal skew and aids in easier PCB routing.

Applications

The SN74ALVCF162834GR is versatile, finding its place in a variety of applications, including:

  • Memory Interfacing
  • Data Communication
  • Signal Processing
  • Server and Networking Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ALVCF162834GR is no exception. It is manufactured using advanced semiconductor processes, ensuring high levels of performance and longevity in the field. The device is supplied in a 56-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for efficient thermal dissipation.

Environmental Compliance

The SN74ALVCF162834GR complies with RoHS (Restriction of Hazardous Substances) standards, making it suitable for use in environmentally sensitive applications and markets that demand greener electronic components.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess