EN
  • EN
  • DE

MAX9702ETI+T

Part No MAX9702ETI+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.8W D 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 1.8W x 2 @ 4 Ohm; 45mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 119161-MAX9702ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX9702ETI+T CAD Model

Description

The MAX9702ETI+T from Maxim Integrated is a high-performance, mono/stereo, Class D audio amplifier that provides a seamless audio experience for a wide range of applications. Designed with efficiency and compactness in mind, this audio amplifier is an ideal solution for portable and space-constrained audio systems.

Key Features

  • High Efficiency: The MAX9702ETI+T operates with a high efficiency of up to 92%, minimizing heat dissipation and power loss, which is crucial for battery-powered devices.
  • Output Power: It delivers up to 2.2W per channel into a 4Ω load or 4W in a mono BTL configuration, providing robust sound output for its size.
  • Low EMI: The device features spread-spectrum modulation, which reduces electromagnetic interference (EMI), making it suitable for RF-sensitive environments.
  • Flexible Power Supply: The amplifier operates over a wide 2.7V to 5.5V supply voltage range, accommodating various power sources and system requirements.
  • Thermal Protection: It includes thermal overload protection that prevents damage to the amplifier and connected speakers under high-temperature conditions.

Applications

The MAX9702ETI+T is versatile and can be used in a variety of audio applications, including:

  • Portable and Miniature Speakers
  • Mobile Phones and PDAs
  • Notebook Computers
  • Portable Media Players

Product Specifications

  • Part Number: MAX9702ETI+T
  • Package: 28-pin TQFN (Thin Quad Flat No-Lead)
  • Operating Temperature: -40°C to +85°C
  • RoHS: Compliant

With its compact footprint, the MAX9702ETI+T is a perfect audio solution for designers looking to enhance the sound quality of their products without sacrificing space or power efficiency. Maxim Integrated's reputation for quality and reliability ensures that the MAX9702ETI+T will deliver superior audio performance in any application it is deployed.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2093 $64.8372
9+ $13.2998 $119.6982
14+ $12.8852 $180.3928
19+ $12.4694 $236.9186
24+ $12.0536 $289.2864
33+ $10.8062 $356.6046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess