The SN74ALS193AD from Texas Instruments is a high-performance, 4-bit binary up/down counter integrated circuit that is part of the Advanced Low-Power Schottky (ALS) family. This device is designed to offer both count-up and count-down functionalities in digital systems. With its versatile nature, the SN74ALS193AD is an ideal component for a broad range of applications, including computer systems, instrumentation, and digital signal processing.
Key Features:
- Dual Mode: Capable of counting both upwards and downwards, providing flexibility in control and measurement systems.
- High Speed: Features a typical clock frequency of 45 MHz, enabling high-speed operations in critical applications.
- Pre-settable: Comes with a fully synchronous, pre-settable register that allows the system to preset the counter to any desired value with the use of parallel inputs.
- Clear Function: Includes a direct clear input which can immediately reset the count to zero, ensuring quick initialization and error recovery.
- Output Capability: Offers a standard output capability with both the carry and borrow outputs available, providing ease of cascading multiple counters.
- Power Efficiency: Part of the ALS series, which is known for combining low power consumption with high-speed operation.
Specifications:
| Parameter |
Value |
| Function |
4-bit Up/Down Counter |
| Logic Family |
ALS |
| Operating Temperature |
-40°C to 85°C |
| Package / Case |
SOIC-16 |
| Voltage - Supply |
4.5V to 5.5V |
The SN74ALS193AD is offered in a 16-pin SOIC package, ensuring compatibility with standard surface-mount board layouts. With its robust design and high-speed capabilities, the SN74ALS193AD from Texas Instruments stands as a reliable choice for designers looking to implement efficient counting solutions in their electronic projects.