Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr onsemi
Series 4000B
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371216-MC14516BDG
Ultra Librarian 3D Model Ultra Librarian MC14516BDG CAD Model

Description

ON Semiconductor MC14516BDG Binary Up/Down Counter

The ON Semiconductor MC14516BDG is a versatile integrated circuit designed for binary up/down counting applications. Engineered with precision and reliability in mind, it is a perfect solution for designers looking to implement counting functionality in their digital systems. This binary counter is part of ON Semiconductor's high-performance CMOS logic family, which is renowned for its low power consumption and stable operation.

The MC14516BDG counter features a dual mode operation, allowing it to count both upwards and downwards. It operates on a wide voltage range, typically from 3V to 18V, providing flexibility for various power supply requirements. This makes it suitable for use in a diverse array of electronic devices, from simple consumer gadgets to complex industrial machinery.

With its 4-bit binary counting capability, the MC14516BDG can count up to 16 binary states (from 0 to 15) in either direction. The counting sequence is controlled via two inputs: an UP/DOWN control input and a CLOCK input. The UP/DOWN input determines the counting direction, while the CLOCK input triggers the count to increment or decrement on each rising edge, depending on the state of the UP/DOWN input.

The device also features a CLEAR input that, when activated, resets the counter to its zero state, providing a quick way to restart the counting process. Additionally, the CARRY OUT and BORROW OUT outputs can be used to implement cascading with other counters for extended count ranges, making the MC14516BDG an excellent choice for multi-stage counting applications.

Manufactured in a 16-pin SOIC package, the MC14516BDG offers a compact footprint that is ideal for space-constrained applications. Its robust design ensures high noise immunity and minimal power dissipation, contributing to the overall efficiency and longevity of the systems it is integrated into.

Whether you're building simple timers, frequency dividers, or complex multi-stage counters, the ON Semiconductor MC14516BDG provides a reliable and flexible solution that engineers can trust for their counting needs.

You May Also Be Interested in

NXP / Nexperia
IC JOHNSON DECADE COUNTER 16-DIP
Need more? Email Us
ECAD model for 74HCT4017N,652
Texas Instruments
IC COUNTER BINARY 4BIT 14-DIP
Lowest to $11.5895
ECAD model for SN74LS293N
Fairchild/ON Semiconductor
IC COUNTER BIDIRECT SYNC 16SOP
Need more? Email Us
ECAD model for 74AC169SJ
Texas Instruments
IC DUAL BCD UP-COUNTER 16TSSOP / Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Need more? Email Us
ECAD model for CD4518BPWR
Nexperia USA Inc.
IC DUAL 4BIT SYNC BINARY 16TSSOP
Need more? Email Us
ECAD model for 74HC4520PW,118
Fairchild/ON Semiconductor
IC COUNTER 4BIT DECADE 16SOIC
Need more? Email Us
ECAD model for DM74ALS162BMX
Fairchild/ON Semiconductor
IC COUNTER BIDIRECT SYNC 16TSSOP
Need more? Email Us
ECAD model for 74AC169MTC
Fairchild/ON Semiconductor
IC COUNTER 12-STAGE BIN 16-SOP
Need more? Email Us
ECAD model for MM74HC4040SJX
ON Semiconductor
Synchronous 4-Bit Up/Down Binary Counter | IC COUNTER BINARY UP/DOWN 16-DIP
Need more? Email Us
ECAD model for DM74LS169AN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention