EN
  • EN
  • DE

74HC393D,652

Part No 74HC393D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER DL 4BIT 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Nexperia USA Inc.
Series 74HC
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing -
Count Rate 107 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number 74HC393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371209-74HC393D,652
Ultra Librarian 3D Model Ultra Librarian 74HC393D,652 CAD Model

Description

The Nexperia USA Inc. 74HC393D,652 is an integrated circuit (IC) belonging to the 74HC series.

  • Series: 74HC
  • Operating Temperature: -40°C ~ 125°C
  • Voltage - Supply: 2V ~ 6V
  • Reset: Asynchronous
  • Number of Elements: 2
  • Number of Bits per Element: 4
  • Direction: Up
  • Trigger Type: Negative Edge
  • Count Rate: 107 MHz
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC
  • Package Width: 3.90mm
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2561 $51.2200
480+ $0.2102 $100.8960
740+ $0.2036 $150.6640
1,020+ $0.1970 $200.9400
1,315+ $0.1905 $250.5075
1,760+ $0.1708 $300.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,519 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess