EN
  • EN
  • DE

74HC4520D,112

Part No 74HC4520D,112
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr NXP Semiconductors
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1371215-74HC4520D,112
Ultra Librarian 3D Model Ultra Librarian 74HC4520D,112 CAD Model

Description

Overview of the 74HC4520D,112 Dual Binary Counter

The 74HC4520D,112 is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. It is part of the 74HC family, which is well-known for its robustness and compatibility with TTL (Transistor-Transistor Logic). This integrated circuit is specifically a dual 4-bit binary ripple counter, which consists of two identical, independent counters that can be used in a variety of counting and timing applications.

Key Features

  • Counting Configuration: Each counter of the 74HC4520D,112 has a divide-by-256 configuration, with the first stage designed as a toggle flip-flop. It can be used in either a divide-by-two mode or in a binary counting mode, offering flexibility in application use.
  • High-Speed Operation: This device is capable of high-speed operation, making it suitable for quick-response systems and high-frequency counting applications.
  • Wide Operating Voltage: It operates across a wide voltage range from 2.0V to 6.0V, accommodating various power supply levels and ensuring compatibility with other logic families.
  • Low Power Consumption: The 74HC4520D,112 is designed for low power consumption, which is a critical feature for battery-operated and power-sensitive devices.
  • Output Capability: The counters offer standard output capability, making it easy to interface with other logic components within a system.
  • Latch-up Performance: It exceeds 100mA per JESD 78, Class II, ensuring stable performance even under stress conditions.

Applications

The 74HC4520D,112 is versatile and can be used in a broad range of applications. These include:

  • Frequency division
  • Time delay generation
  • Event counting
  • Alarm systems
  • Process control systems
  • Digital watches and timers

Packaging and Quality

The device comes in a small-outline package (SO16), which is suitable for surface-mounted technology (SMT). The package is designed for optimized PCB space usage, making it an excellent choice for compact electronic assemblies. NXP's commitment to quality ensures that each 74HC4520D,112 meets stringent industry standards for performance and reliability.

Whether you're designing consumer electronics, industrial timers, or sophisticated control systems, the 74HC4520D,112 from NXP offers a reliable and efficient solution for your binary counting needs.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7304 $51.9120
75+ $1.4198 $106.4850
110+ $1.3755 $151.3050
155+ $1.3311 $206.3205
195+ $1.2867 $250.9065
265+ $1.1536 $305.7040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess