EN
  • EN
  • DE

NTB0104BQ,115

Part No NTB0104BQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description Translation - Voltage Levels 4.2ns 5.5V 250mW OD Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Type Dual Supply Translating Transceiver
Logic Type Dual Supply Translating Transceiver
Data Rate 80 Mbps
Package / Case DHVQFN-14
Supply Voltage - Max 5.5 V
Supply Voltage - Min 1.2 V
Series NTB0104
Propagation Delay Time 5.9 ns
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Output Type Tri-State
Brand NXP Semiconductors
Pd - Power Dissipation 250 mW
Product Type Translation - Voltage Levels
Standard Pack Qty 3000
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian NTB0104BQ,115 CAD Model

Description

The NTB0104BQ,115 is a versatile, high-performance bidirectional level translator manufactured by NXP Semiconductors. This component is designed to address the needs of mixed-voltage systems where reliable and seamless data transfer between different voltage domains is paramount. It is particularly useful in applications where a 1.0 V to 3.6 V voltage level needs to be translated to a 1.65 V to 5.5 V domain or vice versa.

Key Features

  • Bi-Directional Interface: With its bidirectional translation capability, the NTB0104BQ,115 can transfer data from a lower voltage domain to a higher one and vice versa without the need for direction control, simplifying design and saving board space.
  • Auto Direction Sensing: The device automatically senses the direction of data flow, which eliminates the need for a direction control signal and simplifies the interface between different voltage domains.
  • Low Standby Current: Designed for energy-efficient applications, the NTB0104BQ,115 features a low standby current, making it ideal for battery-powered devices where power conservation is critical.
  • Wide Voltage Range Compatibility: It supports a wide range of input and output voltage levels, accommodating various logic levels and enabling versatility in design.
  • Robust ESD Protection: The device includes Electrostatic Discharge (ESD) protection circuits, which provide robustness against ESD events, ensuring reliability and longevity in harsh environments.

Applications

The NTB0104BQ,115 is suitable for a diverse array of applications across multiple industries. It is commonly used in:

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems

Package and Quality

Encased in a DHVQFN14 package, the NTB0104BQ,115 is compact and suitable for space-constrained applications. NXP's commitment to quality ensures that this level translator meets stringent industry standards for performance and reliability, making it a trusted choice for engineers and designers looking to create interoperable systems with confidence.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7824 $50.8560
160+ $0.6420 $102.7200
245+ $0.6219 $152.3655
335+ $0.6018 $201.6030
430+ $0.5818 $250.1740
580+ $0.5216 $302.5280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess