EN
  • EN
  • DE

TPS2310IPW

Part No TPS2310IPW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOTSWAP PWR CONT 20TSSOP / Hot Swap Controller 2-CH 5.5V/13V N-Channel Positive Voltage 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Operating Supply Voltage 3 V ~ 13 V, 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 500μA
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Feature Pins ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Win Source Part Number 797882-TPS2310IPW
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2310
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2310IPW CAD Model

Description

The TPS2310IPW is a high-performance integrated circuit developed by Texas Instruments, designed to provide robust power management solutions for a wide range of applications. This power distribution switch is particularly well-suited for systems that require precise control and protection of the power supply to critical components.

Key Features

  • Dual-Channel Power Distribution: The TPS2310IPW offers two independent channels for power distribution, allowing for versatile power management strategies in complex systems.
  • Integrated Fault Protection: With built-in overcurrent and overtemperature protection, the device ensures the safety and reliability of the system by preventing damage due to abnormal operating conditions.
  • Adjustable Current Limit: Designers can set the current limit threshold to match the requirements of the specific application, providing additional flexibility and control.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, protecting the system from low-voltage conditions.
  • Fast Transient Response: The TPS2310IPW is capable of handling fast transients on the power line, maintaining stable operation during sudden changes in load.

Applications

The TPS2310IPW is ideal for a variety of applications, including:

  • Hot-swap and hot-plug power management
  • Redundant power supplies
  • Server and telecom power systems
  • Industrial and automotive applications

Product Specifications

The device is packaged in a 16-pin TSSOP (Thin Shrink Small Outline Package) with the following technical specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Output Current: Up to 2A per channel
  • Operating Temperature Range: -40°C to 85°C

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TPS2310IPW is backed by TI's comprehensive technical support and documentation, ensuring that designers can confidently integrate this power switch into their systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3529 $50.2935
37+ $2.7511 $101.7907
57+ $2.6651 $151.9107
78+ $2.5792 $201.1776
101+ $2.4932 $251.8132
135+ $2.2353 $301.7655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 989 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess