EN
  • EN
  • DE

MURHB860CTT4

Part No MURHB860CTT4
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 4A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Standard 600 V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer ON Semiconductor
Series MEGAHERTZ™
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name MURHB8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MURHB860CTT4OSTR, MURHB860CTT4OSCT
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928517-MURHB860CTT4
Ultra Librarian 3D Model Ultra Librarian MURHB860CTT4 CAD Model

Description

ON Semiconductor MURHB860CTT4 Power Rectifier

The MURHB860CTT4 is a high-performance power rectifier from ON Semiconductor, designed to offer efficient and reliable operation in various applications. This device is a state-of-the-art component that is engineered to meet the demanding requirements of high-frequency power electronics systems.

With its ultrafast recovery times, the MURHB860CTT4 is particularly suitable for use in power supplies, converters, and other circuits where minimizing switching losses is critical. The rectifier boasts a reverse recovery time (trr) of just 35 ns, which helps to improve the efficiency of the overall system by reducing the energy lost during the switching process.

The MURHB860CTT4 is capable of handling a forward current of up to 8 A, with a peak repetitive reverse voltage (VRRM) of 600 V. This makes it well-suited for high-voltage applications, ensuring that it can cope with the demands of circuits that experience significant voltage spikes or surges.

The device comes in a TO-220AB package, which is known for its robustness and excellent thermal performance. The package ensures that the MURHB860CTT4 can operate reliably even under high temperature conditions, with a junction temperature range of -65°C to +175°C. This wide operating temperature range allows the device to be used in environments with extreme thermal variations without compromising its performance.

ON Semiconductor has designed the MURHB860CTT4 with several features that enhance its safety and reliability. It includes a planar stripe and a glass passivated chip, which provide stability and resistance to thermal and mechanical stresses. Additionally, the rectifier has a low forward voltage drop, which contributes to its high efficiency and helps to minimize the heat generated during operation.

Overall, the MURHB860CTT4 from ON Semiconductor is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems. Its combination of fast switching, high voltage capability, and robust package makes it a versatile component that can be deployed in a wide range of electronic applications.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess